EN
  • EN
  • DE

MAX252ACHL

Part No MAX252ACHL
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Complete, +5V-Powered, Isolated, Dual RS-232 Transceiver Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Mounting Style Through Hole
Package 40-DIP Module
Manufacturer Package Module
RoHS State Request Verification
Win Source Part Number 1212749-MAX252ACHL
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Family Name MAX252ACHL
Introduction Date October 01, 1991
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX252ACHL CAD Model

Description

Introducing the MAX252ACHL from Maxim Integrated

The MAX252ACHL is a state-of-the-art, high-performance component designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This device exemplifies the company's commitment to providing advanced solutions for power management and precision analog applications.

Key Features

The MAX252ACHL boasts an array of impressive features that make it a versatile choice for a wide range of applications. Some of its standout characteristics include:

  • High Efficiency: The device is engineered to maximize energy efficiency, which is crucial for battery-powered applications and contributes to the overall reduction of system power consumption.
  • Compact Design: Its small footprint allows for integration into space-constrained designs, enabling the development of more compact and portable electronic systems.
  • Robust Performance: With its robust construction, the MAX252ACHL is capable of operating under harsh conditions, ensuring reliable performance across various temperature ranges and environmental factors.
  • Advanced Technology: Utilizing cutting-edge technology, this product delivers exceptional accuracy and stability, which is essential for precision applications.

Applications

The versatility of the MAX252ACHL makes it suitable for a broad spectrum of applications, including but not limited to:

  • Portable Electronics
  • Power Management Systems
  • Automotive Electronics
  • Industrial Control Systems
  • Medical Devices

Quality and Reliability

Maxim Integrated ensures that the MAX252ACHL meets the highest quality standards. Each device undergoes rigorous testing to guarantee reliability and performance over its entire lifespan. Customers can trust this product to deliver consistent results in their applications, backed by Maxim Integrated's reputation for quality.

Conclusion

In summary, the MAX252ACHL from Maxim Integrated is an excellent choice for designers and engineers who require a reliable, high-performance component for their power management and precision analog needs. Its combination of efficiency, compact size, and robust performance, coupled with its suitability for a wide range of applications, makes it a valuable addition to any electronic system.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess