EN
  • EN
  • DE

MAX2538E

Part No MAX2538E
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case QFN
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 724990-MAX2538E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2538E CAD Model

Description

Maxim Integrated's MAX2538E: High-Performance RF Transceiver

The MAX2538E from Maxim Integrated is a versatile and high-performance RF transceiver designed to meet the demanding requirements of modern wireless communication systems. This advanced component is tailored for applications that require reliable and efficient RF transmission and reception, making it an ideal choice for a broad range of market segments, including mobile communications, wireless infrastructure, and data networking.

At the core of the MAX2538E lies a sophisticated architecture that integrates multiple functions into a single chip, which not only simplifies the design of RF systems but also enhances their performance. The transceiver operates over a wide frequency range, enabling it to support various communication standards and bandwidths. Its high level of integration reduces the need for external components, thereby minimizing the overall solution footprint and cost.

The device features a low-noise amplifier (LNA), a power amplifier (PA) driver, voltage-controlled oscillators (VCOs), and a fractional-N phase-locked loop (PLL) synthesizer, all of which work together to provide a robust and high-quality signal. The MAX2538E boasts exceptional linearity and sensitivity, which are critical for maintaining signal integrity in noisy environments and over long distances.

Additionally, the MAX2538E is designed with power efficiency in mind. Its power-saving modes and ability to operate at low voltage levels ensure that it is suitable for battery-powered applications where power consumption is a critical factor. The device also features programmable baseband filters, which allow for fine-tuning of the signal processing to match specific application requirements.

Maxim Integrated has packaged the MAX2538E in a compact form factor, making it easy to integrate into space-constrained designs without compromising performance. With its combination of integration, performance, and efficiency, the MAX2538E stands out as a superior solution for designers looking to create high-performance wireless systems with faster time-to-market.

For detailed technical specifications, application notes, and support resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their support team.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess