EN
  • EN
  • DE

MAX253EUA+T

Part No MAX253EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR TRANSFORMER 1W 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications Transformer Driver
Operating Supply Current 450μA
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 702680-MAX253EUA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX253
Introduction Date January 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX253EUA+T CAD Model

Description

Maxim Integrated MAX253EUA+T Isolated Power Transformer Driver

The MAX253EUA+T from Maxim Integrated is a compact, high-efficiency transformer driver specifically designed for small isolated power supplies. This integrated circuit is housed in an 8-pin µMAX package, offering a space-saving solution for applications where board real estate is at a premium.

The device operates by driving a transformer's primary coil directly, which in turn generates an isolated secondary output voltage. This feature is particularly beneficial for creating isolated RS-485/RS-232 data interfaces, isolated analog-to-digital converters (ADCs), and isolated power supplies for CAN (Controller Area Network) transceivers.

One of the key advantages of the MAX253EUA+T is its wide input voltage range, which spans from 4.5V to 10V, providing flexibility in various supply scenarios. Additionally, it boasts an integrated oscillator with a fixed frequency of 500kHz, allowing for the use of smaller, lower-cost transformers.

The device is capable of delivering up to 1W of power, depending on the transformer and supply voltage used, making it suitable for a range of low-power applications. The MAX253EUA+T also features a low quiescent current, which enhances its overall power efficiency and makes it ideal for power-sensitive designs.

For protection and reliability, the MAX253EUA+T incorporates thermal shutdown and current-limit features, ensuring safe operation under abnormal conditions. These protections safeguard both the device and the system it is a part of against potential damage from overcurrent or excessive heat.

The MAX253EUA+T is also characterized by its ease of use, requiring minimal external components to create a complete isolated power supply solution. This simplicity accelerates design cycles and helps engineers to quickly integrate the device into their applications.

In conclusion, the MAX253EUA+T from Maxim Integrated is a versatile, efficient, and reliable solution for generating isolated power in compact spaces. Its wide input voltage range, integrated features, and protective functions make it an excellent choice for a variety of isolated power supply applications.

You May Also Be Interested in

NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
NXP / Nexperia
PCA9450AHN - Power Management IC
Lowest to $6.4030
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess