EN
  • EN
  • DE

MAX2553ETN+T

Part No MAX2553ETN+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702688-MAX2553ETN+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2553ETN+T CAD Model

Description

The MAX2553ETN+T from Maxim Integrated is a high-performance, integrated radio-frequency (RF) transceiver specifically designed for Time Division Synchronous Code Division Multiple Access (TD-SCDMA) base stations. This advanced transceiver is part of Maxim's commitment to providing state-of-the-art solutions for the telecommunications industry, offering exceptional performance and reliability for network infrastructure equipment.

Key Features

  • Frequency Range: The device operates in the 2.5GHz to 2.7GHz frequency range, making it suitable for TD-SCDMA band applications.
  • High Integration: The MAX2553ETN+T integrates a complete RF-to-bits solution, including a direct conversion receiver, a direct conversion transmitter, and a fractional-N synthesizer with VCO. This level of integration reduces the external component count, saving space and cost on the PCB.
  • Low Power Consumption: Designed with power efficiency in mind, the transceiver maintains low power consumption, which is critical for minimizing operational costs and heat dissipation in base station deployments.
  • Performance: It offers excellent receiver sensitivity and transmitter output power performance to ensure reliable communication even in challenging conditions.

Applications

The MAX2553ETN+T is ideal for a variety of applications within the telecommunications sector, particularly suited for:

  • TD-SCDMA small cell base stations
  • Remote radio units
  • Repeaters and signal boosters
  • Wireless backhaul equipment

Package and Quality

The transceiver is available in a compact, 56-pin thin QFN package, denoted by the suffix 'ETN', and is supplied on tape and reel ('+T') for automated assembly processes. Maxim Integrated ensures the highest quality and reliability, with the MAX2553ETN+T being subjected to rigorous testing and quality control procedures.

Conclusion

Maxim Integrated's MAX2553ETN+T transceiver represents a cutting-edge solution for TD-SCDMA network infrastructure, offering a blend of high performance, integration, and efficiency. Its design and capabilities make it an excellent choice for manufacturers looking to enhance their telecommunications equipment with leading-edge technology.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0185 $60.2220
29+ $4.1176 $119.4104
44+ $3.9894 $175.5336
60+ $3.8612 $231.6720
78+ $3.7318 $291.0804
104+ $3.3460 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess