EN
  • EN
  • DE

BT148W-600R,115

Part No BT148W-600R,115
Manufacturer NXP / Nexperia
Catalog SCRs - Single
Description THYRISTOR 1A 600V SOT-223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Thyristors - SCRs
Manufacturer NXP
Packaging Reel(TR)
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.5V
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.5V
Current - On State (It (AV)) (Max) 600mA
Current - On State (It (RMS)) (Max) 1A
Current - Hold (Ih) (Max) 6mA
Current - Off State (Max) 500μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A, 11A
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package TO-261-4, TO-261AA
Manufacturer Device Package SC-73
Win Source Part Number 110361-BT148W-600R,115
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian BT148W-600R,115 CAD Model

Description

The BT148W-600R,115 is a high-quality Triac manufactured by NXP Semiconductors, designed to provide effective solutions for AC power control applications. This semiconductor device is capable of switching and controlling AC currents, and it is widely used in various applications such as motor control, lighting dimmers, and heating regulation.

Key Features

  • High Blocking Voltage: The device boasts a maximum repetitive peak off-state voltage of 600V, making it suitable for applications with high voltage requirements.
  • Current Handling Capability: With a maximum on-state current of 4A, the BT148W-600R,115 can handle significant current loads, ensuring reliable performance in demanding situations.
  • Gate Trigger Current: It has a sensitive gate that can be triggered with a low gate current, making the device easy to interface with control circuits.
  • Package Type: The product comes in a SOT-223 package, which is known for its compact footprint and suitability for surface-mount technology (SMT).
  • High-Temperature Operation: The triac is designed to operate at junction temperatures up to 125°C, ensuring stability and reliability even under thermal stress.

Applications

The BT148W-600R,115 is versatile and can be used in a variety of applications, including:

  • Home appliances such as electric fans, kitchen appliances, and electric heaters
  • Lighting systems including dimmers and switches
  • Motor control systems for power tools and industrial machines
  • Temperature control systems for HVAC and thermostats

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BT148W-600R,115 is no exception. The device meets stringent industry standards for reliability and performance. Its robust design ensures a long operational life and consistent performance, making it a trusted choice for manufacturers and engineers alike.

Whether you are designing a new system or upgrading an existing one, the BT148W-600R,115 offers the efficiency, reliability, and versatility needed to meet the challenges of modern AC power control applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Lowest to $10.9887
STMicroelectronics
8A SCRs
Lowest to $0.7056
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
Lowest to $0.2610
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3352 $50.2800
365+ $0.2751 $100.4115
565+ $0.2665 $150.5725
780+ $0.2579 $201.1620
1,005+ $0.2493 $250.5465
1,345+ $0.2235 $300.6075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,580 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess