EN
  • EN
  • DE

HF46F-G/005-HS1T

Part No HF46F-G/005-HS1T
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description Relay HF46F-G/005-HS1T, 10A, coil voltage 5V DC, make contact (1A), 7A/30VDC, 7A/250VAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 125 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1062600-HF46F-G/005-HS1T
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF46F-G/005-HS1T CAD Model

Description

The HF46F-G/005-HS1T is a miniature power relay manufactured by HongFa, designed for switching relatively high current loads in a compact package. The 'G' suffix likely indicates compliance with environmental standards such as RoHS.

Applications

  • Industrial Automation: Used in industrial control systems for switching motors, solenoids, and other high-current devices.
  • Home Appliances: Employed in appliances such as washing machines, dryers, and refrigerators for controlling various functions.
  • Power Supplies: Integrated into power supplies for switching AC or DC power.
  • HVAC Systems: Used in heating, ventilation, and air conditioning systems for controlling compressors, fans, and heating elements.
  • Automotive Electronics: Found in automotive applications for controlling various loads such as lights, motors, and relays.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • Low Coil Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • Contact Form: The specific contact configuration (SPDT, SPST, etc.) will be detailed in the product datasheet. HS1T is likely a contact configuration or material type.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts for safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring reliability.
  • "G" Suffix: The 'G' likely indicates a specific material compliance, such as RoHS compliance.

Benefits

  • Reliable Switching: Ensures consistent and dependable operation in demanding power switching applications.
  • Space Saving: Compact size allows for integration into space-constrained environments.
  • Energy Efficient: Low coil power consumption reduces overall energy usage.
  • Cost Effective: Provides a balance of performance and price for moderate to high power switching needs.

Additional Details

This model operates with a 5VDC coil (005). To obtain precise electrical specifications, including contact ratings (current and voltage, AC and DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC), it is essential to consult the official HongFa HF46F series datasheet. The HS1T designation describes specific contact characteristics and should be considered for compatibility with the intended application. Environmental operating conditions and mechanical dimensions can also be found in the datasheet.

You May Also Be Interested in

Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hammond Manufacturing
PANEL SIDE 82X27X0.9" UNPNT 1/PR / Metal, Steel Panel, Side 82.401" L x 26.575" W x 0.906" H (2093.00mm x 675.00mm x 23.00mm) Unpainted
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess