EN
  • EN
  • DE

MAX2598ELB+T

Part No MAX2598ELB+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702701-MAX2598ELB+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2598ELB+T CAD Model

Description

The MAX2598ELB+T from Maxim Integrated is a versatile and high-performance integrated circuit that is part of their extensive range of radio frequency (RF) solutions. This product is designed to cater to the demanding needs of wireless communication systems, offering a combination of features that make it suitable for a wide array of applications, including but not limited to, mobile communications, satellite systems, and wireless infrastructure.

Key Features

  • High Integration: The MAX2598ELB+T integrates several functions into a single chip, which helps in reducing the overall component count, saving space on the PCB, and simplifying the design process.
  • Frequency Range: This device operates over a broad frequency range, making it flexible for use in various frequency bands and communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, it consumes minimal power, which is crucial for battery-operated devices and helps in prolonging the battery life of the end product.
  • High Performance: It delivers high performance with low phase noise and excellent signal integrity, which is essential for maintaining the quality of communication.
  • Robust Design: Maxim Integrated's commitment to quality ensures that the MAX2598ELB+T is built to withstand the rigors of real-world use, providing reliable performance over a wide temperature range.

Applications

The MAX2598ELB+T is suitable for a variety of applications, including:

  • Wireless Local Area Networks (WLAN)
  • Wireless Personal Area Networks (WPAN)
  • Base Station Transceivers
  • Wireless Data Links
  • General RF Systems

Conclusion

Maxim Integrated's MAX2598ELB+T is a testament to their expertise in RF technology, providing a solution that is both highly integrated and efficient. Its versatility and high performance make it an ideal choice for designers looking to create sophisticated wireless communication systems with minimal power consumption and maximum reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $5.8893
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.9081
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess