EN
  • EN
  • DE

MAX9669ETI/V+T

Part No MAX9669ETI/V+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707463-MAX9669ETI/V+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9669ETI/V+T CAD Model

Description

Introducing the MAX9669ETI/V+T from Maxim Integrated

The MAX9669ETI/V+T is a high-performance, low-power, and versatile display driver integrated circuit (IC) brought to you by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This IC is specifically designed to meet the demanding needs of modern display technologies, making it an ideal choice for a wide range of applications including industrial displays, automotive instrumentation, medical equipment, and portable devices.

Key Features and Benefits

  • High Integration: The MAX9669ETI/V+T integrates a multitude of functions that help reduce the overall component count and design complexity, leading to a more streamlined and cost-effective solution for driving displays.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC minimizes power usage, which is critical for battery-powered devices and applications where thermal management is a concern.
  • Flexibility: It offers a flexible interface that is compatible with a variety of microcontrollers and processors, ensuring easy integration into existing designs.
  • High Reliability: Built to meet the stringent quality standards of Maxim Integrated, the MAX9669ETI/V+T is designed to deliver consistent performance and longevity, even in harsh operating conditions.
  • Compact Size: The IC comes in a compact, surface-mount package, which is ideal for space-constrained applications.

Technical Specifications

  • Package/Case: TQFN-28
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Detailed in the datasheet
  • Interface: Detailed in the datasheet

The MAX9669ETI/V+T is backed by Maxim Integrated's commitment to delivering high-quality products. This display driver IC is a testament to the company's expertise in creating solutions that not only enhance the visual experience but also contribute to the overall efficiency and reliability of electronic systems.

Whether you are developing a new product or upgrading an existing system, the MAX9669ETI/V+T offers a blend of performance, power efficiency, and design flexibility that can help you achieve your objectives with ease.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $6.5870
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $21.5639
Maxim Integrated
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess