EN
  • EN
  • DE

2SA1483

Part No 2SA1483
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Description TRANSISTOR (HIGH FREQUENCY AMPLIFIER, VIDEO AMPLIFIER, HIGH SPEED SWITCHING APPLICATIONS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1124465-2SA1483
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1483 CAD Model

Description

The 2SA1483 is a silicon PNP transistor manufactured by Toshiba Semiconductor and Storage, primarily designed for power amplifier applications. It is commonly used in audio power amplifiers to deliver high-fidelity sound reproduction with minimal distortion.

Applications

  • Audio Power Amplifiers: Used in the output stages of audio amplifiers for driving speakers.
  • Hi-Fi Audio Systems: Employed in high-fidelity audio equipment for accurate sound reproduction.
  • Home Theater Systems: Used in surround sound amplifiers to deliver immersive audio experiences.
  • Professional Audio Equipment: Utilized in studio monitors and mixing consoles.
  • Automotive Audio Amplifiers: Incorporated in car audio systems for powerful sound output.

Features

  • PNP Silicon Transistor: Offers stable and reliable performance.
  • High Collector Current: Supports high-power audio amplification.
  • Low Saturation Voltage: Reduces power dissipation and improves efficiency.
  • High Gain: Provides substantial signal amplification.
  • Excellent Linearity: Ensures accurate signal reproduction with minimal distortion.

Benefits

  • Improved Audio Quality: Delivers clean and accurate sound reproduction with minimal distortion.
  • Increased Amplifier Power: Supports high-power audio output stages.
  • Enhanced System Efficiency: Reduces power loss and heat generation.
  • Simplified Circuit Design: Provides stable and predictable performance.
  • Extended Component Lifespan: Offers reliable operation over time.

Additional Details

The 2SA1483 is characterized by its collector-emitter voltage, collector current, power dissipation, and current gain. These specifications must be considered when selecting the transistor for a particular audio application. It is typically available in a through-hole package for easy mounting on circuit boards. Proper heat sinking is essential in high-power applications to prevent overheating and ensure reliable performance. Refer to the Toshiba Semiconductor and Storage datasheet for detailed technical specifications, application notes, and recommended operating conditions. Careful attention to biasing and impedance matching is crucial for achieving optimal performance in audio power amplifier circuits.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Analog Devices Inc.
Need more? Email Us
Vishay
Need more? Email Us
Texas Instruments
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0945 $61.4175
35+ $3.3599 $117.5965
54+ $3.2548 $175.7592
74+ $3.1497 $233.0778
95+ $3.0446 $289.2370
127+ $2.7304 $346.7608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess