EN
  • EN
  • DE

MAX2599ELB+T

Part No MAX2599ELB+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 210037-MAX2599ELB+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2599ELB+T CAD Model

Description

Maxim Integrated MAX2599ELB+T: A High-Performance RF Transceiver

The MAX2599ELB+T from Maxim Integrated is a cutting-edge RF transceiver designed for the modern communication market. This highly integrated device is a perfect solution for applications requiring compact, high-performance transceivers for wireless communications. With its advanced features and robust design, the MAX2599ELB+T is ideal for a wide range of applications, including but not limited to, cellular base stations, wireless local loop systems, and satellite communication terminals.

Key Features

  • Frequency Range: The device operates over a wide frequency range, making it suitable for various communication bands and standards.
  • Integration: The MAX2599ELB+T integrates multiple functions into a single chip, which reduces the bill of materials and simplifies the design process for system engineers.
  • Low Power Consumption: Designed to be energy-efficient, this transceiver minimizes power consumption, which is crucial for battery-powered devices and for reducing overall energy costs in high-power applications.
  • High Linearity: The transceiver offers high linearity, ensuring that the transmitted and received signals are of high quality with minimal distortion.
  • Versatility: It can be used in various modulation schemes, supporting a broad range of communication protocols.

Performance and Reliability

The MAX2599ELB+T is built to deliver exceptional performance and reliability. Its robust design ensures stable operation under varying environmental conditions, making it a reliable component for mission-critical applications. The device also features advanced thermal management to maintain optimal performance even under high-temperature conditions.

Easy Integration

Maxim Integrated's MAX2599ELB+T is designed with ease of integration in mind. It comes in a compact package that is easy to mount onto a PCB and is compatible with standard manufacturing processes. The transceiver's interface is user-friendly, allowing for quick and straightforward integration into existing designs.

Overall, the MAX2599ELB+T transceiver from Maxim Integrated represents a blend of performance, efficiency, and convenience, making it a top choice for designers looking to create or upgrade their wireless communication systems.

You May Also Be Interested in

ESMT
Need more? Email Us
STMicroelectronics
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
Lowest to $0.9506
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Coilcraft
Lowest to $1.5451
ESMT
Lowest to $2.9349
ESMT
Lowest to $1.0845

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9993 $59.9790
75+ $1.6401 $123.0075
110+ $1.5893 $174.8230
155+ $1.5385 $238.4675
195+ $1.4865 $289.8675
260+ $1.3329 $346.5540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,060 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess