EN
  • EN
  • DE

MAX2616ETA+T

Part No MAX2616ETA+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GP 40MHZ-4GHZ 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Frequency 40MHz ~ 4GHz
P1dB 19.5dBm
Gain 18.4dB
Noise Figure 2.2dB
RF Type General Purpose
Supply Voltage (V) 3V ~ 5.25V
Current - Supply 80.6mA
Test Frequency 1GHz
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807718-MAX2616ETA+T
Ultra Librarian 3D Model Ultra Librarian MAX2616ETA+T CAD Model

Description

Maxim Integrated MAX2616ETA+T Low-Noise Amplifier

The MAX2616ETA+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide superior signal amplification with minimal added noise. This makes it an ideal choice for a variety of RF and IF applications that require clean signal amplification, such as satellite communications, cellular base stations, and wireless networking devices.

With a frequency range of 400MHz to 2500MHz, the MAX2616ETA+T is versatile enough to be used in a wide array of communication bands. It offers a high gain of 15.5dB with an outstanding noise figure of just 2.1dB, ensuring that the signal integrity is maintained and that the overall system sensitivity is improved.

The device is characterized by its low power consumption, operating from a single 2.7V to 5.5V supply, making it suitable for battery-powered applications. Additionally, it includes an active biasing circuit to maintain stable performance over temperature, supply, and process variations.

The MAX2616ETA+T comes in a tiny 6-pin thin SOT23 package, which is highly beneficial for space-constrained applications. Its compact size and low profile facilitate integration into tight spaces without sacrificing performance. Moreover, the product is supplied in tape and reel packaging, which is optimized for automated pick-and-place assembly processes, reducing manufacturing time and cost.

Key features of the MAX2616ETA+T include:

  • Frequency Range: 400MHz to 2500MHz
  • Gain: 15.5dB
  • Noise Figure: 2.1dB
  • Power Supply Range: 2.7V to 5.5V
  • Low Current Consumption: 21mA
  • Package: 6-pin SOT23
  • Lead-Free and RoHS Compliant

Engineers looking for a reliable LNA that combines low noise with high gain and low power consumption will find the MAX2616ETA+T to be an excellent choice. Its robust design and ease of integration make it a go-to component for enhancing the performance of a wide range of RF and IF systems.

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6500 $50.8500
22+ $4.6359 $101.9898
34+ $4.4910 $152.6940
47+ $4.3462 $204.2714
60+ $4.2013 $252.0780
80+ $3.7667 $301.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess