EN
  • EN
  • DE
  • IT

MAX2680AUT+T

Part No MAX2680AUT+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MXR 400MHZ-2.5GHZ DWN SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Series MAX2680
Packaging Reel - TR
RF Type Cellular, ISM, PCS, WLL
Frequency 400MHz ~ 2.5GHz
Number of Mixers 1
Gain 11.6dB
Noise Figure 11.7dB
Secondary Attributes Down Converter
Operating Supply Current 5mA
Operating Supply Voltage 2.7 V ~ 5.5 V
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 702741-MAX2680AUT+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2680
Introduction Date November 01, 1998
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX2680AUT+T CAD Model

Description

Maxim Integrated MAX2680AUT+T Low-Noise Amplifier

The MAX2680AUT+T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide superior signal amplification with minimal added noise. This LNA is an exceptional choice for applications where a clean and strong signal is paramount, such as in GPS receivers, wireless communication systems, and satellite radio interfaces.

One of the standout features of the MAX2680AUT+T is its ultra-low noise figure, which is typically just 1.8dB. This ensures that the signal-to-noise ratio of your system remains high, preserving the integrity and quality of the received signal. The device operates within a frequency range of 400MHz to 2500MHz, providing versatility for a wide range of RF applications.

The MAX2680AUT+T is also known for its high linearity, with an input third-order intercept point (IIP3) of +2.5dBm. This characteristic is crucial for maintaining signal fidelity when dealing with multiple signals or in high-density signal environments. Additionally, the device boasts a high gain of 20.5dB, which enables it to amplify weak signals to levels suitable for further processing or conversion.

Another advantage of this LNA is its low current consumption, drawing just 4.5mA from a single +2.7V to +5.5V supply. This makes it an energy-efficient choice for portable and battery-powered devices where power conservation is essential. The MAX2680AUT+T comes in a tiny, 6-pin SOT23 package, making it ideal for space-constrained applications.

Maxim Integrated has designed the MAX2680AUT+T with ease of integration in mind. It incorporates an internal biasing circuit that simplifies the design process, allowing for straightforward implementation into existing and new designs. The device is also characterized for operation over the -40°C to +85°C extended temperature range, ensuring reliable performance in harsh environments.

In summary, the Maxim Integrated MAX2680AUT+T LNA is a compact, high-performance solution for amplifying RF signals while maintaining low noise levels and high linearity. Its low power consumption and wide operating temperature range make it suitable for a variety of challenging applications.

You May Also Be Interested in

NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8SO
Lowest to $66.4979
NXP / Nexperia
IC MIXER FM IF SYSTEM LP 20-SSOP
Need more? Email Us
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8SO
Lowest to $81.4924
NXP / Nexperia
IC MIXR 150MHZ RSSI EQUIP 20SSOP
Lowest to $39.1163
NXP / Nexperia
Lowest to $59.2799
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 20SO
Lowest to $15.2727
Analog Devices Inc.
GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 0.6 - 1.3 GHz | IC MIXER DBL-BAL LO AMP 8-MSOP
Lowest to $4.6842
STMicroelectronics
RF down converter with embedded integer-N synthesizer | IC MIXER 1.62-2.4GHZ DWN CONV
Need more? Email Us
NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Lowest to $3.0373

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8007 $72.0280
90+ $1.4773 $132.9570
140+ $1.4320 $200.4800
190+ $1.3854 $263.2260
245+ $1.3388 $328.0060
325+ $1.2004 $390.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess