EN
  • EN
  • DE
  • IT

SA605DK/01,112

Part No SA605DK/01,112
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER FM IF SYSTEM LP 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Frequency 0Hz to 500MHz
Number of Mixers 3
Gain 13dB
Noise Figure 5dB
Operating Supply Current 5.7mA
Supply Voltage - Operating 4.5 V to 8 V
Case / Package 20-SSOP
Win Source Part Number 123850-SA605DK/01,112
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA605DK/01,112 CAD Model

Description

The SA605DK/01,112 is a high-performance monolithic low-power FM IF system incorporating a mixer/oscillator, two limiters, a quadrature detector, logarithmic Received Signal Strength Indicator (RSSI), voltage regulator, and an audio power amplifier. Designed and manufactured by NXP Semiconductors, a leader in mixed-signal semiconductor electronics, this integrated circuit is a robust solution for demanding applications in the automotive and consumer audio markets.

Key Features

  • Mixer/Oscillator: Offers a high degree of integration, enabling the reduction of external component count and overall system cost.
  • Limiters: The dual limiters with adjustable thresholds ensure excellent signal handling capabilities.
  • Quadrature Detector: Provides a reliable and accurate FM demodulation, crucial for high-quality audio reproduction.
  • Logarithmic RSSI: The RSSI feature allows for precise signal strength measurement, which is essential for applications that require signal quality indicators or adaptive tuning.
  • Audio Power Amplifier: Integrated audio amplifier simplifies the design and provides a direct drive to the speaker, delivering a clear and powerful sound output.
  • Voltage Regulator: Ensures stable operation over a wide range of supply voltages, making the device versatile for various power environments.

Applications

The SA605DK/01,112 is well-suited for a variety of applications where high-quality FM IF processing is required. It is particularly beneficial in:

  • Car radios and navigation systems
  • High-fidelity FM/AM receivers
  • Wireless communication devices
  • Portable media players

Technical Specifications

With a wide operating temperature range and a compact package, the SA605DK/01,112 is designed to meet the stringent requirements of the automotive industry and is also well-suited for portable and home audio applications. The device is available in a small-outline package, making it ideal for space-constrained applications.

Quality and Reliability

NXP's commitment to quality and reliability is reflected in the SA605DK/01,112, ensuring that it meets the high standards expected by industry professionals. With its advanced features and proven performance, this product is an excellent choice for designers looking to enhance their audio systems with a reliable and efficient FM IF processing solution.

You May Also Be Interested in

Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 1.8 - 2.2 GHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $12.3771
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 20SO
Lowest to $15.2727
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 700 - 1000 MHz | IC MMIC MIXER HI IP3 8-MSOP
Need more? Email Us
NXP / Nexperia
IC MIXER FM IF SYSTEM LP 20-SSOP
Lowest to $76.7725
NXP / Nexperia
IC MIXER 500MHZ UP CONVRT 8SO
Lowest to $66.4979
Analog Devices Inc.
IC MIXER DBL-BAL 0.7-2GHZ 8-SOIC
Lowest to $12.7976
NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Need more? Email Us
STMicroelectronics
RF down converter with embedded integer-N synthesizer | IC MIXER 1.62-2.4GHZ DWN CONV
Need more? Email Us
NXP / Nexperia
IC MIXER 150MHZ UP CONVRT 20SSOP
Lowest to $67.2000

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess