EN
  • EN
  • DE

HMC399MS8

Part No HMC399MS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description HIGH IP3 GaAs MMIC MIXER, 700 - 1000 MHz | IC MMIC MIXER HI IP3 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type CDMA, GSM
Frequency 700MHz ~ 1GHz
Number of Mixers 1
Noise Figure 9dB
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC399
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1181251-HMC399MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC399MS8 CAD Model

Description

Product Overview: HMC399MS8 - Analog Devices Inc.

The HMC399MS8 from Analog Devices Inc. is a high-performance, GaAs MMIC SMT mixer with an integrated LO amplifier. This device is housed in a compact 8-lead MSOP package, making it ideal for a wide range of applications including cellular/PCS/3G, ISM, WLAN, WiMAX, and fixed wireless environments.

Key Features

  • Frequency Range: The HMC399MS8 operates over a broad frequency range, making it versatile for various RF and IF applications.
  • Integrated LO Amplifier: The inclusion of an LO (Local Oscillator) amplifier simplifies the design process by reducing the number of external components required.
  • Conversion Loss: This device offers a low conversion loss, enhancing overall system performance and efficiency.
  • High Isolation: Excellent LO to RF and LO to IF isolation figures contribute to reduced signal leakage and improved signal integrity.
  • Input IP3: High third-order intercept point (IP3) allows for better linearity and dynamic range in complex signal environments.

Applications

The HMC399MS8 is suitable for a variety of RF and microwave applications, including:

  • Base Station Infrastructure
  • Wireless Backhaul
  • Test Equipment and Sensors
  • Communication Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC399MS8 is no exception. It is manufactured to meet the stringent requirements of the industry, ensuring consistent performance and durability.

Technical Specifications

Parameter Specification
Package Type 8-lead MSOP
Frequency Range Specified in the datasheet
Conversion Loss Specified in the datasheet
LO to RF Isolation Specified in the datasheet
LO to IF Isolation Specified in the datasheet
Input IP3 Specified in the datasheet

For detailed specifications, application circuits, and additional information, please refer to the official HMC399MS8 datasheet provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
HIGH IP3 GaAs MMIC MIXER, 450 - 500 MHz | IC MMIC MIXER HI IP3 8-MSOP
Lowest to $8.6648
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $42.3866
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess