EN
  • EN
  • DE

MAX2750AUA+T

Part No MAX2750AUA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC VCO MONO 2.4GHZ 8-MSOP / RF IC VCO ISM 2.4GHz ~ 2.5GHz On-Chip Tank Circuit 8-uMAX/uSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Series MAX2750
Package Tape & Reel
Product Status Active
Function VCO
Frequency 2.4GHz ~ 2.5GHz
RF Type ISM
Secondary Attributes On-Chip Tank Circuit
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX2750
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 210096-MAX2750AUA+T
Ultra Librarian 3D Model Ultra Librarian MAX2750AUA+T CAD Model

Description

Maxim Integrated's MAX2750AUA+T: A High-Performance VCO

The MAX2750AUA+T is a state-of-the-art Voltage-Controlled Oscillator (VCO) designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This VCO is tailored for high-performance applications that require a stable and precise frequency source.

The device operates over a wide frequency range, making it an ideal choice for a variety of RF and wireless applications, such as base stations, communication systems, and portable electronics. Its integrated varactor and feedback capacitors minimize external component count, thus simplifying design and reducing overall system cost.

One of the standout features of the MAX2750AUA+T is its low phase noise, which is critical for maintaining signal integrity in communication systems. This ensures that the transmitted and received signals are clear and free from distortion, leading to improved performance and reliability. Additionally, the VCO's wide tuning range provides flexibility in design, allowing it to be used in multiple applications without the need for significant modifications.

The MAX2750AUA+T comes in a compact 8-pin µMAX package, which is highly beneficial for space-constrained applications. Its small form factor does not compromise on power; the device is capable of delivering robust performance while maintaining low power consumption, which is particularly important for battery-operated devices.

Maxim Integrated has designed the MAX2750AUA+T with thermal and frequency stability in mind, ensuring consistent operation across various temperature ranges. This makes the VCO suitable for outdoor and harsh environment applications where temperature fluctuations are common.

Overall, the MAX2750AUA+T is a versatile and reliable VCO solution that offers designers the performance and integration needed for today's demanding electronic systems. With its combination of features, it stands out as an excellent choice for any application requiring a high-quality frequency source.

For detailed specifications and application support, it is recommended to consult the datasheet and technical resources provided by Maxim Integrated.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1127 $96.2254
3+ $39.4767 $118.4301
5+ $38.2432 $191.2160
7+ $37.0097 $259.0679
9+ $35.7761 $321.9849
11+ $32.0755 $352.8305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,030 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess