EN
  • EN
  • DE

MAX2821ETM+TD

Part No MAX2821ETM+TD
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description 802.11B ZERO-IF TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr Maxim Integrated
Series MAX2821
Package Bulk
Product Status Active
Programmable Not Verified
Type TxRx Only
RF Family/Standard General ISM > 1GHZ
Protocol 802.11b
Modulation CCK
Frequency 2.4GHz ~ 2.5GHz
Data Rate (Max) 22Mbps
Power - Output 3dBm
Sensitivity -97dBm
Serial Interfaces SPI
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-WFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 702778-MAX2821ETM+TD
Ultra Librarian 3D Model Ultra Librarian MAX2821ETM+TD CAD Model

Description

The MAX2821ETM+TD from Maxim Integrated is a state-of-the-art, single-chip, low-power, dual-band (2.4 GHz and 5 GHz) 802.11a/b/g WLAN RF transceiver designed to provide a comprehensive solution for today's wireless networking needs. This highly integrated transceiver is an ideal choice for a wide range of applications, including wireless routers, network cards, and Internet of Things (IoT) devices that require reliable wireless connectivity.

Key Features

  • Dual-Band Capability: Supports both 2.4 GHz and 5 GHz frequency bands, allowing for versatile wireless communication compatible with multiple networking standards.
  • High Integration: Integrates a complete RF front-end with a transmitter, receiver, VCO, synthesizer, and baseband/control interface, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed for power efficiency, making it suitable for battery-powered devices where long operational life is crucial.
  • Advanced Modulation Support: Capable of BPSK, QPSK, 16-QAM, and 64-QAM modulation schemes, ensuring robust data transmission and high throughput.
  • Small Form Factor: Comes in a compact 48-pin TQFN package, allowing for space-saving designs in miniaturized electronics.

Applications

  • Wireless Routers and Access Points
  • Wireless Network Interface Cards (NICs)
  • Wireless Audio and Video Streaming Devices
  • IoT Devices Requiring Wireless Connectivity
  • Portable and Battery-Powered Wireless Systems

The MAX2821ETM+TD is built with Maxim Integrated's expertise in RF technology, ensuring reliable performance and ease of integration into various wireless solutions. Its dual-band capability and support for multiple modulation schemes make it a versatile choice for manufacturers looking to implement robust wireless functionality in their products. With its low power consumption and small footprint, the MAX2821ETM+TD is particularly well-suited for portable and IoT devices where efficiency and size are critical considerations.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.4897
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 48UFQFPN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Renesas Electronics America
DECT WIRELESS SOC
Need more? Email Us
Broadcom Limited
IC RF WIFI 11AX 2X2
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9503 $59.4036
29+ $4.0621 $117.8009
45+ $3.9351 $177.0795
61+ $3.8080 $232.2880
79+ $3.6810 $290.7990
106+ $3.2998 $349.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess