EN
  • EN
  • DE

MAX2851ITK+T

Part No MAX2851ITK+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX CELLULAR 68-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type TxRx Only
RF Family/Standard Cellular
Protocol WiMAX
Modulation OFDM
Frequency 5GHz
Data Rate (Max) 54Mbps
Power - Output -3dBm
Serial Interfaces SPI
Supply Voltage - Operating 2.7 V to 3.6 V
Current - Receiving 144mA to 367mA
Current - Transmitting 248mA to 435mA
Temperature Range - Operating -25°C to 85°C
Dimension 68-TQFN Exposed Pad
Win Source Part Number 142556-MAX2851ITK+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2851ITK+T CAD Model

Description

The MAX2851ITK+T from Maxim Integrated is a highly-integrated, 2.4GHz to 2.5GHz, 802.11g/b/n RF transceiver designed for high-performance WLAN applications. This versatile transceiver is ideal for applications requiring robust link quality, high throughput, and energy efficiency, such as wireless access points, routers, and home networking equipment.

Key Features

  • Frequency Range: Operates in the 2.4GHz to 2.5GHz ISM band, compatible with 802.11g/b/n networks.
  • High Integration: Includes a complete RF front-end, VCO, frequency synthesizer, and baseband/control interface, minimizing external component count.
  • Performance: Delivers high performance with support for data rates up to 54Mbps (802.11g) and 150Mbps (802.11n).
  • Low Power Consumption: Designed for power-sensitive applications with advanced power management features.
  • Small Form Factor: Available in a compact 28-pin thin QFN package, ideal for space-constrained designs.
  • Temperature Range: Operates over the -40°C to +85°C industrial temperature range, ensuring reliability in harsh environments.

Applications

  • Wireless Access Points and Routers
  • Home Networking Equipment
  • Wireless Multimedia Devices
  • Internet of Things (IoT) Devices

The MAX2851ITK+T transceiver simplifies RF system design with its integrated architecture, reducing development time and accelerating time-to-market for wireless products. Its exceptional performance and low power consumption make it an excellent choice for designers looking to create highly efficient, next-generation wireless networking solutions.

With Maxim Integrated's reputation for quality and reliability, the MAX2851ITK+T is a top choice for engineers and developers seeking to enhance their wireless product offerings with industry-leading technology.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX 802.15.4 56QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 62FBGA
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU
Lowest to $4.3985

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1428 $55.7140
11+ $9.1429 $100.5719
17+ $8.8571 $150.5707
24+ $8.5714 $205.7136
31+ $8.2857 $256.8567
41+ $7.4286 $304.5726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 870 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess