EN
  • EN
  • DE

IR3566AMTRP

Part No IR3566AMTRP
Manufacturer International Rectifier
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 731431-IR3566AMTRP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR3566AMTRP CAD Model

Description

The IR3566AMTRP is a multiphase synchronous buck controller manufactured by International Rectifier (now Infineon Technologies). It is designed for high-performance voltage regulation in demanding applications such as server CPUs, GPUs, and memory power supplies. It provides precise control and high efficiency, making it ideal for modern computing systems.

Applications

  • Server CPUs: Used for powering Intel and AMD server processors.
  • Desktop GPUs: Employed in high-end graphics cards to provide stable and efficient power.
  • Memory Power Supplies: Integrated into DDR memory power regulation circuits.
  • ASIC Power: Used to provide voltage regulation for custom ASICs in various applications.
  • FPGA Power: Applied in Field Programmable Gate Array (FPGA) power supplies.

Features

  • Multiphase Operation: Supports multiple phases for improved transient response and current handling.
  • Synchronous Rectification: Utilizes synchronous MOSFETs for higher efficiency.
  • Voltage Positioning: Provides voltage positioning to optimize transient response.
  • Overcurrent Protection: Protects the power supply from overcurrent conditions.
  • Remote Sensing: Compensates for voltage drops in the power delivery network.

Benefits

  • High Efficiency: Synchronous rectification minimizes power losses and improves efficiency.
  • Precise Voltage Regulation: Provides a stable and accurate output voltage.
  • Fast Transient Response: Multiphase operation improves transient response to load changes.
  • Robust Protection: Overcurrent protection ensures reliable operation.
  • Improved System Performance: Stable power supply contributes to overall system performance.

Additional Details

The IR3566AMTRP requires external MOSFETs and inductors to complete the power supply circuit. The selection of these components is critical for achieving optimal performance. The controller supports various protection features, including overvoltage protection and undervoltage protection. It also includes a power good signal that indicates when the output voltage is within the specified range. Proper layout and grounding techniques are essential for minimizing noise and ensuring stable operation. The device is typically surface-mounted using standard SMT soldering techniques.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4983 $59.9592
57+ $2.0501 $116.8557
88+ $1.9854 $174.7152
121+ $1.9219 $232.5499
156+ $1.8572 $289.7232
209+ $1.6655 $348.0895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess