EN
  • EN
  • DE

PCF7935AA/C0A,122

Part No PCF7935AA/C0A,122
Manufacturer NXP / Nexperia
Catalog RFID Transponders, Tags
Description RFID TAG R/W 125KHZ PLLMC / RFID Tag Read/Write Memory 125kHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID Transponders, Tags
Mfr NXP USA Inc.
Package Bulk
Frequency 125kHz
Memory Type Read/Write
Base Product Number PCF7935
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1349277-PCF7935AA/C0A,122
Ultra Librarian 3D Model Ultra Librarian PCF7935AA/C0A,122 CAD Model

Description

NXP PCF7935AA/C0A,122 Transponder Chip

The NXP PCF7935AA/C0A,122 is a sophisticated transponder chip designed to provide advanced security and identification features. This chip is widely used in automotive applications, particularly in the realm of car immobilization systems, where it serves as a key component in preventing unauthorized vehicle access.

Key Features

  • Security: The chip incorporates state-of-the-art encryption and mutual authentication protocols to ensure that only authorized users can gain access to the vehicle's systems.
  • Flexibility: It is designed to be compatible with various car models, making it a versatile choice for manufacturers and aftermarket solutions.
  • Memory: Equipped with a programmable memory, the PCF7935AA/C0A,122 can store unique identification data, which is essential for the immobilizer system's operation.
  • Robust Design: The chip is built to withstand harsh automotive environments, ensuring reliable performance over a wide range of temperatures and conditions.

Technical Specifications

  • Frequency: Operates at a frequency of 125 kHz, which is standard for many RFID applications.
  • Package: Comes in a small and durable package, making it suitable for embedding into various key fob designs.
  • Programming: The transponder can be programmed with a dedicated programmer, allowing for easy customization and updates.

The NXP PCF7935AA/C0A,122 transponder chip is a critical component for modern vehicle security systems. Its advanced features and reliable performance make it an excellent choice for manufacturers looking to enhance the anti-theft measures of their vehicles. Whether used in original equipment or as part of an aftermarket solution, this chip represents a blend of innovation and practicality that NXP is known for in the automotive industry.

You May Also Be Interested in

ON Semiconductor
RFID TAG R/W 868MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 868MHz ISO 18000-6, EPC Inlay
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Microchip Technology
IC ID R/W TRANSPONDER / Read/Write Low Frequency RFID IDIC 100 KHz to 150 KHz
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6, EPC Inlay
Need more? Email Us
Panasonic
RFID TAG R/W 13.56MHZ ENCAP
Need more? Email Us
ON Semiconductor
RFID TAG R/W 902-928MHZ INLAY / RFID Tag Read/Write 128b (EPC) Memory 902MHz ~ 928MHz ISO 18000-6C, EPC Inlay
Need more? Email Us
Omron
RFID TAG R/W ENCAP / RFID Tag Read/Write 254kB (User) Memory Encapsulated
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Texas Instruments
RFID TAG R/W 13.56MHZ ENCAP
Lowest to $0.9543

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess