EN
  • EN
  • DE

TPS65642YFFR

Part No TPS65642YFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 5OUT 56DSBGA / LCD Bias with Integrated Gamma Reference for Notebook PCs, Tablet PCs and Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Converter, TFT LCD
Voltage - Input 2.6V ~ 6V
Number of Outputs 5
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-UFBGA, DSBGA
Supplier Device Package 56-DSBGA
Part Number Series TPS65642
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805137-TPS65642YFFR
Ultra Librarian 3D Model Ultra Librarian TPS65642YFFR CAD Model

Description

The TPS65642YFFR is a state-of-the-art integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of TI's extensive portfolio of power management ICs and is specifically tailored for applications requiring high-performance power solutions.

At the heart of the TPS65642YFFR is its ability to provide a multi-channel power supply, making it an ideal choice for driving AMOLED displays. The chip integrates a boost converter, several linear regulators, and a VCOM buffer, all of which work in harmony to ensure a stable and reliable power supply for display modules.

Key Features

  • Integrated Boost Converter: The TPS65642YFFR features an efficient boost converter that steps up the voltage to meet the requirements of AMOLED display panels.
  • Multiple Linear Regulators: The device includes linear regulators that provide various output voltages, ensuring precise power delivery to sensitive components.
  • VCOM Buffer: A high-performance VCOM buffer is integrated into the IC to maintain a stable common voltage level for the display, critical for image quality.
  • Power Saving Mode: The chip supports a power-saving mode that reduces power consumption when the display is not in active use, extending battery life in portable devices.
  • Compact Packaging: The TPS65642YFFR comes in a compact package, allowing for a reduced footprint on PCBs and making it suitable for space-constrained applications.

Applications

The TPS65642YFFR is versatile and can be used in a range of applications, particularly where high-quality display performance is required. It is well-suited for portable electronics such as smartphones, tablets, and digital cameras, as well as for automotive displays and other consumer electronics that utilize AMOLED screen technology.

With its robust design and integrated features, the TPS65642YFFR is engineered to meet the stringent requirements of modern electronic devices, providing a reliable and efficient power management solution that enhances the overall user experience.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7404 $52.0676
45+ $2.2485 $101.1825
69+ $2.1782 $150.2958
95+ $2.1080 $200.2600
123+ $2.0377 $250.6371
165+ $1.8269 $301.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess