EN
  • EN
  • DE

MAX2901

Part No MAX2901
Manufacturer Maxim Integrated
Description 200mW Single-Chip Transmitter ICs for 868MHz/915MHz ISM Bands
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212815-MAX2901
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2901 CAD Model

Description

Maxim Integrated's MAX2901: High-Efficiency, Single-Chip RF Transmitter

The MAX2901 from Maxim Integrated is a high-performance, single-chip RF transmitter designed for use in the 2.4GHz to 2.5GHz ISM band applications. This versatile component is ideal for a variety of wireless communication systems, such as industrial control, consumer electronics, and telemetry.

At the heart of the MAX2901 is its ability to deliver a high level of integration, which significantly reduces the number of external components required for operation. This not only simplifies the design process but also helps in minimizing the overall solution size and cost. The device is capable of generating a programmable output power from -8dBm up to +4dBm, making it suitable for systems that require precise power control.

One of the key features of the MAX2901 is its excellent spectral purity, which ensures minimal interference with other devices operating in the same frequency range. This is achieved through an integrated voltage-controlled oscillator (VCO) and phase-locked loop (PLL) that provide stable and accurate frequency generation. Additionally, the device boasts a fast settling time for the PLL, which is critical for applications that demand quick frequency hopping.

The MAX2901 also emphasizes power efficiency. It incorporates a power-saving mode that significantly reduces current consumption when the transmitter is not active, thereby extending the battery life of portable devices. This feature is particularly beneficial for battery-powered applications where power management is crucial.

For ease of use, the MAX2901 offers a simple, three-wire serial interface for programming the internal registers. This allows for straightforward integration with microcontrollers or other digital systems. The device is available in a compact, 20-pin Thin QFN package, which is ideal for space-constrained applications.

Overall, the MAX2901 from Maxim Integrated stands out as a reliable and efficient solution for designers looking to add RF transmission capabilities to their products without compromising on performance or power consumption.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess