EN
  • EN
  • DE

MAX291CWE

Part No MAX291CWE
Manufacturer Maxim Integrated
Description 8th-Order, Lowpass, Switched-Capacitor Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212819-MAX291CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX291CWE CAD Model

Description

The MAX291CWE is a high-performance, 8th-order, lowpass, switched-capacitor filter that is designed and manufactured by Maxim Integrated. This integrated circuit (IC) is specifically engineered to provide a sharp cutoff and excellent frequency characteristics, making it an ideal choice for a wide range of signal processing applications.

Key Features

  • 8th-Order Lowpass Filter: The MAX291CWE features an 8th-order Butterworth filter that provides a maximally flat passband response, ensuring minimal signal distortion within the passband.
  • Switched-Capacitor Design: Utilizing a switched-capacitor architecture, this filter offers the benefits of fixed-value capacitors, such as stability and reliability, while allowing for programmable cutoff frequencies.
  • Programmable Cutoff Frequency: The cutoff frequency can be programmed through an external clock or by using the onboard oscillator, providing flexibility for various application requirements.
  • Low Noise and Distortion: The MAX291CWE is designed to have low noise and distortion characteristics, making it suitable for high-fidelity audio applications and precision data acquisition systems.
  • Single-Supply Operation: This device operates from a single +5V supply, simplifying power supply design and conserving power in battery-operated equipment.

Applications

The versatile nature of the MAX291CWE makes it an excellent choice for a variety of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Reconstruction filters
  • Signal conditioning
  • Communication systems

Package and Quality

The MAX291CWE is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and occupies minimal space on a printed circuit board (PCB). Maxim Integrated ensures high-quality standards, and the MAX291CWE is no exception, offering reliable performance for critical and demanding applications.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess