EN
  • EN
  • DE

UC27131D

Part No UC27131D
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Smart Power Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Switch Type General
Number of Outputs 1
Output Configuration Low Side
Output Type Bipolar
Interface On/Off
Voltage - Load 8 V ~ 65 V
Current - Output (Maximum) 300mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1275705-UC27131D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UC27131
Introduction Date May 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UC27131D CAD Model

Description

Product Overview: Texas Instruments UC27131D

The Texas Instruments UC27131D is a high-performance, single-output, non-synchronous buck converter that is designed to provide a reliable and efficient power solution for a wide range of applications. This device is part of TI's extensive portfolio of voltage regulators, delivering both versatility and innovation in power management technology.

Key Features

  • High Efficiency: The UC27131D boasts an efficient power conversion capability, which minimizes energy loss and heat generation, ensuring optimal performance for your electronic devices.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various power supply conditions and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage, providing the flexibility to cater to the specific voltage requirements of the target application.
  • Thermal Protection: Equipped with thermal shutdown, the UC27131D ensures protection against overheating, which enhances the longevity and reliability of both the regulator and the overall system.
  • Overcurrent Protection: The device includes features to safeguard against overcurrent conditions, which helps to prevent damage to the device and the system it powers.

Applications

The UC27131D is ideal for a variety of applications where efficient power conversion is critical. It can be utilized in:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable Devices
  • Networking Systems
  • Industrial Controls

Product Specifications

Parameter Value Package Type SOIC (D) Output Configuration Buck Number of Outputs 1 Output Voltage Adjustable Switching Frequency Variable

The UC27131D from Texas Instruments is a robust and versatile buck converter that ensures efficient power management for your electronic designs. With its comprehensive protection features and adjustable output, it stands out as a reliable choice for designers looking to optimize their power systems.

You May Also Be Interested in

STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.0711
Infineon Technologies
PROGRAMMABLE CURRENT SENSING HIGH SIDE SWITCH | IC SWITCH HI-SIDE 1CH TO-220-5
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Lowest to $4.2958

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4041 $57.6164
9+ $11.8188 $106.3692
14+ $11.4494 $160.2916
19+ $11.0801 $210.5219
24+ $10.7108 $257.0592
32+ $9.6028 $307.2896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess