EN
  • EN
  • DE

MAX3007EBP-T

Part No MAX3007EBP-T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075227-MAX3007EBP-T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3007EBP-T CAD Model

Description

Maxim Integrated's MAX3007EBP-T: High-Performance Analog Interface

The MAX3007EBP-T from Maxim Integrated is a cutting-edge analog interface chip that offers a high degree of integration and performance for a wide range of applications. This compact, power-efficient device is designed to simplify design and reduce the overall footprint of your electronic projects. With its advanced features and robust capabilities, the MAX3007EBP-T stands out as a superior choice for designers looking for reliable and high-quality analog interface solutions.

Key Features and Benefits

  • High Integration: The MAX3007EBP-T integrates multiple functions into a single chip, which can help reduce the number of components on your PCB, leading to cost savings and a more streamlined design process.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this device operates with minimal power requirements, making it ideal for battery-operated devices and portable electronics.
  • Versatile Applications: The MAX3007EBP-T is well-suited for a variety of applications, including data acquisition systems, industrial control, medical instrumentation, and communication systems, thanks to its flexible design and high-performance characteristics.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the MAX3007EBP-T ensures reliability and longevity in harsh environments, protecting your designs from unexpected voltage spikes.
  • Easy to Use: The device is designed to be user-friendly, with a simple interface that makes it easy to integrate into your existing designs without extensive redesign or complicated setup procedures.

Technical Specifications

The MAX3007EBP-T operates over a wide temperature range, ensuring consistent performance even in extreme conditions. It features a compact package that is suitable for space-constrained applications. The device also supports a broad voltage range, providing flexibility in terms of power supply design and compatibility with various logic levels.

With Maxim Integrated's reputation for high-quality and reliable components, the MAX3007EBP-T represents a smart choice for engineers and designers looking to enhance their products with a robust and versatile analog interface solution. Whether you're working on a new design or looking to upgrade an existing system, the MAX3007EBP-T offers the performance and features you need to succeed.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess