The MTW35N15E is a Power MOSFET manufactured by Freescale Semiconductor, now NXP Semiconductors. It's an N-channel enhancement mode device designed for high-speed switching applications. The MOSFET is well-suited for use in power supplies, motor control circuits, and other applications requiring efficient power conversion.
Applications
- Switch-mode power supplies (SMPS)
- Motor control circuits
- Uninterruptible power supplies (UPS)
- DC-DC converters
- Power inverters
Features
- N-Channel enhancement mode
- Voltage rating: typically 150V (consult datasheet for exact value)
- Current rating: typically 35A (consult datasheet for exact value)
- Low on-resistance (RDS(on)) for reduced power loss
- Fast switching speed
- Avalanche energy rated
Benefits
- High efficiency in power conversion applications
- Reduced heat dissipation
- Improved system reliability
- Simplified circuit design due to fast switching
- Compact size for space-constrained applications
Technical Specifications
The MTW35N15E has a drain-source voltage (VDS) of typically 150V, and a continuous drain current (ID) of typically 35A. The on-resistance (RDS(on)) is very low which reduces power loss significantly. The gate threshold voltage (VGS(th)) and total gate charge (Qg) are important parameters for switching performance. It comes in a TO-220 package. For exact specifications, refer to the official NXP datasheet.