EN
  • EN
  • DE

MAX3032EEUE

Part No MAX3032EEUE
Manufacturer Maxim Integrated
Description ±15kV ESD-Protected, 3.3V Quad RS-422 Transmitters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212844-MAX3032EEUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3032EEUE CAD Model

Description

Maxim Integrated's MAX3032EEUE: RS-422/RS-485 Interface IC

The MAX3032EEUE from Maxim Integrated is a robust RS-422/RS-485 Interface IC designed to facilitate reliable communication in industrial, networking, and telecommunications systems. This transceiver is engineered to operate in harsh environments and provides a convenient solution for long-distance data transmission.

With its differential signaling technology, the MAX3032EEUE ensures high noise immunity and enables data rates up to 20Mbps, making it suitable for high-speed applications. The device features a quarter-unit-load receiver input impedance, which allows up to 128 transceivers on the bus, thus expanding the potential for large network implementations.

The MAX3032EEUE comes in a compact 16-pin TSSOP package, which is ideal for space-constrained applications. It operates over a wide supply voltage range of 3.0V to 5.5V, providing design flexibility and compatibility with a variety of logic levels. Additionally, the transceiver is equipped with a fail-safe feature that guarantees a known output state if the inputs are left open, shorted, or idle, thereby enhancing the reliability of the communication system.

For protection against line faults, the MAX3032EEUE incorporates thermal shutdown and short-circuit protection features. It also has a low-power shutdown mode that significantly reduces power consumption when the device is not in active use, making it an energy-efficient choice for modern applications.

Maxim Integrated's attention to quality and reliability is evident in the MAX3032EEUE's extended temperature range of -40°C to +85°C, ensuring stable operation under varying environmental conditions. This transceiver is a perfect choice for designers looking to implement robust data communication in industrial automation systems, HVAC controls, data acquisition units, and other applications requiring a reliable RS-422 or RS-485 interface.

Overall, the MAX3032EEUE offers a blend of high-speed data transfer, network expandability, and rugged protection features, making it a top-tier component for any demanding communication task.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1200 $61.8000
35+ $3.3806 $118.3210
53+ $3.2749 $173.5697
73+ $3.1693 $231.3589
95+ $3.0637 $291.0515
127+ $2.7467 $348.8309
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess