EN
  • EN
  • DE

MAX3040EUE

Part No MAX3040EUE
Manufacturer Maxim Integrated
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212848-MAX3040EUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3040EUE CAD Model

Description

Maxim Integrated MAX3040EUE Overview

The MAX3040EUE from Maxim Integrated is a robust, high-performance quad RS-485/RS-422 transmitter designed to facilitate communication in industrial, telecom, and commercial applications. This device is particularly well-suited for situations requiring high-speed data transmission over long distances with differential signaling.

Key Features

  • Interface Type: The MAX3040EUE operates as a quadruple RS-485/RS-422 transmitter, ensuring compatibility with a broad range of communication standards.
  • Data Rate: It boasts a high data rate of up to 10Mbps, making it ideal for applications that require fast data transfer, such as factory automation and control systems.
  • Power Supply: This device operates from a single 5V supply, simplifying power management in embedded systems.
  • ESD Protection: With enhanced Electrostatic Discharge (ESD) protection up to ±15kV (Human Body Model), the MAX3040EUE ensures reliability and longevity in harsh environments.
  • Thermal Shutdown: A built-in thermal shutdown feature protects the device from overheating, enhancing its durability and operational safety.
  • Package: The MAX3040EUE is available in a 16-pin TSSOP package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the MAX3040EUE makes it a suitable choice for a wide array of applications, including:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Networking systems
  • Security and surveillance systems
  • Building automation

With its emphasis on reliable performance, the MAX3040EUE is engineered to meet the stringent demands of modern communication protocols. Its combination of speed, power efficiency, and robust protection features makes it an essential component for developers looking to create sophisticated communication systems with a high degree of reliability.

For further details, datasheets, and support resources, interested parties are encouraged to visit Maxim Integrated's official website or contact their local distributor.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess