EN
  • EN
  • DE

MAX3043EUE

Part No MAX3043EUE
Manufacturer Maxim Integrated
Description ±10kV ESD-Protected, Quad 5V RS-485/RS-422 Transmitters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1212854-MAX3043EUE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3043EUE CAD Model

Description

The MAX3043EUE is a high-performance, quad-channel RS-485/RS-422 transceiver from Maxim Integrated, designed to facilitate robust communication in industrial, network, and automation systems. This transceiver is engineered to withstand the demanding conditions of industrial environments, offering both high-speed data transmission and exceptional signaling rates up to 10Mbps.

Key Features

  • Interface Type: RS-485/RS-422
  • Number of Drivers: 4 Drivers
  • Number of Receivers: 4 Receivers
  • Data Rate: Up to 10Mbps
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Integrated Protection: Thermal shutdown, short-circuit protection, and current limiting
  • Package: 16-Pin TSSOP (Thin Shrink Small Outline Package)

Applications

The MAX3043EUE is ideally suited for a variety of applications where reliable data transmission is crucial. These include:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Process Control Networks
  • Data Acquisition Systems

Product Advantages

This transceiver stands out for its robustness and reliability. It features fail-safe circuitry that ensures a logic-high receiver output when the inputs are open, shorted, or idle, preventing system errors during loss of signal. The MAX3043EUE also includes a hot-swap capability that allows live insertion and removal of cards without causing glitches on the bus.

With its wide common-mode voltage range, the device is resilient to ground potential differences, making it ideal for multipoint applications over long cable runs. Additionally, the MAX3043EUE's low-power shutdown mode helps to conserve power in battery-operated systems when not in use.

Ordering Information

The MAX3043EUE is available in a 16-pin TSSOP package and is specified for the extended industrial temperature range of -40°C to +85°C. For further information on ordering or to request samples, please visit Maxim Integrated's official website or contact an authorized distributor.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess