EN
  • EN
  • DE

MAX3044CSE+T

Part No MAX3044CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Driver
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2.5Mbps
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Family Part Number MAX3044
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702848-MAX3044CSE+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3044CSE+T CAD Model

Description

Maxim Integrated MAX3044CSE+T Quad RS-485/RS-422 Transmitter

The MAX3044CSE+T from Maxim Integrated is a high-performance quad RS-485/RS-422 transmitter designed to meet the demanding requirements of industrial communication networks. This device is part of Maxim's robust serial communication portfolio, offering a reliable solution for transmitting digital data over long distances and in electrically noisy environments.

The MAX3044CSE+T is capable of achieving high data rates up to 10Mbps, making it suitable for high-speed data transmission applications. It operates from a single 5V power supply, which simplifies power management in systems that traditionally require dual supplies. This transmitter is fully compliant with the TIA/EIA-485-A and ITU standards, ensuring compatibility with other RS-485/RS-422 devices and guaranteeing a reliable communication link.

Designed with industrial applications in mind, the MAX3044CSE+T features a wide common-mode voltage range, allowing the device to withstand voltage differentials that commonly occur in industrial settings. This characteristic, along with its high ESD protection, makes the MAX3044CSE+T an excellent choice for harsh environments where electrical noise and transient voltage spikes are prevalent.

The device is available in a 16-pin narrow SO package, denoted by the 'CSE' suffix in the part number, and is specified for operation over the -40°C to +85°C temperature range. The '+T' suffix indicates that this product is provided in a tape and reel packaging format, which is ideal for automated manufacturing processes.

Additional features include short-circuit protected driver outputs, thermal shutdown, and current limiting, which contribute to the robustness of the MAX3044CSE+T. The driver outputs are also protected against up to ±15kV electrostatic discharge (ESD) events, which greatly enhances the device's reliability and longevity in the field.

The MAX3044CSE+T is a perfect solution for designers looking for a high-performance, durable, and easy-to-integrate quad RS-485/RS-422 transmitter for industrial automation, HVAC systems, data acquisition, and networked communication devices.

With Maxim Integrated's reputation for quality and performance, the MAX3044CSE+T is an excellent choice to ensure stable and reliable data transmission in your next industrial communication project.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess