EN
  • EN
  • DE

LT1121ACS8-3.3#TRPBF

Part No LT1121ACS8-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.7V @ 150mA
Output Current 150mA
Operating Supply Current 50μA to 14mA
PSRR 58dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.42V @ 150mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117168-LT1121ACS8-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1121ACS8-3.3#TRPBF CAD Model

Description

Product Overview: LT1121ACS8-3.3#TRPBF

The LT1121ACS8-3.3#TRPBF is a low dropout regulator (LDO) from Linear Technology, designed to provide a stable and reliable power supply for various applications. This high-performance voltage regulator offers a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontrollers. The device is housed in an 8-lead SOIC package, which is suitable for surface-mount technology (SMT) and is widely used in compact electronic assemblies.

Key Features:

  • Low Dropout Voltage: The LT1121 series boasts a very low dropout voltage, which means it can maintain a constant output voltage even when the input voltage is very close to the output voltage. This feature is particularly useful in battery-powered devices where the input voltage may vary with battery charge level.
  • High Efficiency: With its low quiescent current and low dropout voltage, the LT1121ACS8-3.3#TRPBF ensures efficient use of power, which is crucial for prolonging battery life in portable applications.
  • Output Voltage Accuracy: The device provides excellent output voltage accuracy, which is essential for sensitive electronic components that require a precise voltage supply.
  • Thermal Protection: The built-in thermal shutdown feature protects the regulator from damage due to overheating, enhancing its reliability and longevity.
  • Current and Overload Protection: The LT1121ACS8-3.3#TRPBF includes current limiting and safe area protection, ensuring that the device and the load are protected from excessive current conditions.

Applications:

The LT1121ACS8-3.3#TRPBF is versatile and can be used in a wide range of applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Microprocessor supplies
  • Linear power supplies
  • Automotive electronics

Conclusion:

In summary, the LT1121ACS8-3.3#TRPBF from Linear Technology is a robust and efficient solution for applications requiring a stable 3.3V power supply. Its low dropout performance, high efficiency, and protective features make it an excellent choice for designers looking to optimize their power management systems in both portable and stationary electronics.

You May Also Be Interested in

STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2331 $59.2634
34+ $3.4731 $118.0854
52+ $3.3645 $174.9540
71+ $3.2559 $231.1689
92+ $3.1474 $289.5608
123+ $2.8217 $347.0691
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess