EN
  • EN
  • DE

CTJ-3A-03-4032

Part No CTJ-3A-03-4032
Manufacturer TE Connectivity
Catalog Terminal Junction Systems
Description CONN RAIL ASSY 1.554" L / Connector Rail Contact Size
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminal Junction Systems
Mfr TE Connectivity
Package Bag
Product Status Active
Type Rail
Size / Dimension 1.554" L (39.47mm)
Base Product Number CTJ-3A
Standard Package 1 pcs
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 7616.99.5190
Win Source Part Number 1041883-CTJ-3A-03-4032
Ultra Librarian 3D Model Ultra Librarian CTJ-3A-03-4032 CAD Model

Description

The CTJ-3A-03-4032 terminal junction system is a rail type connector designed for easy installation and use.

  • Type: Terminal Junction System
  • Mounting Type: Rail
  • Package: Bag
  • Size: 1.554" L (39.47mm)
  • Brand: TE Connectivity
  • Category: Connectors and Interconnects

You May Also Be Interested in

Amphenol PCD
MODULE SPLICES
Need more? Email Us
Amphenol PCD
CONN WIRE SPLICE RES SZ20
Need more? Email Us
ThermoKonnect
CONN WIRE SPLICE SZ20 1.552\
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ16 1.368" L / Connector Wire Splice Contact Size 16
Need more? Email Us
Amphenol Aerospace Operations
CONN CONTACT SZ20 0.720\
Need more? Email Us
TE Connectivity
CONN MOD SZ20 0.865\
Need more? Email Us
Amphenol PCD
CONN WIRE SPLICE DIODE SZ20 2"L / Connector Wire Splice, Diode Contact Size 20
Need more? Email Us
Amphenol PCD
CONN RAIL 5.180" L X 0.885" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONN WIRE SPLICE SZ22 0.200" DIA / Connector Wire Splice Contact Size 22
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess