EN
  • EN
  • DE

MAX879ESA+T

Part No MAX879ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706998-MAX879ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX879ESA+T CAD Model

Description

The MAX879ESA+T is a sophisticated, high-performance charge-pump voltage inverter from Maxim Integrated, designed to meet the needs of a wide range of electronic applications. This integrated circuit (IC) is ideal for situations where a negative voltage rail is required from a positive input voltage. The MAX879ESA+T is commonly used in applications such as LCD displays, OLED panels, and other portable electronic devices that require a compact and efficient voltage inversion solution.

Key Features

  • Efficient Voltage Conversion: The device efficiently inverts a positive voltage to a negative voltage with a minimal number of external components, providing a space-saving solution.
  • Wide Input Voltage Range: It operates over a broad input voltage range of +1.5V to +5.5V, making it versatile for use in various systems with different power requirements.
  • Low Power Consumption: The MAX879ESA+T is designed for low power operation, which helps to extend battery life in portable applications.
  • High Output Current: Capable of delivering up to 50mA of output current, this IC can drive moderate loads with ease.
  • Stable Operation: The device includes an on-chip oscillator and does not require an external frequency-setting resistor or capacitor, ensuring stable operation without the need for additional tuning.
  • Compact Packaging: The MAX879ESA+T comes in a small 8-pin SOIC package, which is ideal for space-constrained designs.

Applications

Due to its versatility and high performance, the MAX879ESA+T is suitable for a variety of applications, including:

  • Portable battery-powered devices
  • Handheld medical equipment
  • Operational amplifier power supplies
  • Data acquisition systems
  • Portable instrumentation

Maxim Integrated's commitment to quality and reliability is reflected in the MAX879ESA+T, making it a trusted choice for designers and engineers looking for a reliable voltage inverter. With its combination of features, this product provides an efficient and compact solution for generating a negative voltage rail in a plethora of electronic applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Lowest to $1.2904

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess