EN
  • EN
  • DE

MAX3057AXA

Part No MAX3057AXA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702863-MAX3057AXA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3057AXA CAD Model

Description

The MAX3057AXA is a high-speed Controller Area Network (CAN) transceiver designed by Maxim Integrated to provide the interface between a CAN protocol controller and the physical two-wire CAN bus. This device is specifically tailored for automotive and industrial applications where reliable data communication is essential for the proper functioning of complex systems.

Key Features

  • High-Speed Operation: Compatible with the ISO 11898 standard, the MAX3057AXA is designed for transmission rates up to 1Mbps.
  • Robust Protection: Integrated protection features include thermal shutdown, short-circuit protection, and protection against high-voltage transients, making the device resilient in harsh environments.
  • Low Power Consumption: With a low-current standby mode, the device ensures energy efficiency, making it suitable for power-sensitive applications.
  • Differential Receiver with Wide Common-Mode Range: This allows for reliable data reception even in the presence of ground potential differences, ensuring signal integrity.
  • Extended Temperature Range: The MAX3057AXA operates over a wide temperature range from -40°C to +125°C, accommodating the thermal extremes common in automotive settings.

Applications

The MAX3057AXA is an ideal choice for a variety of applications that require robust and secure data communication such as:

  • Automotive Networks
  • Industrial Control Systems
  • Factory Automation
  • Medical Equipment
  • Marine Electronics

Package Information

The device comes in a small 8-pin SOIC package, making it easy to integrate into space-constrained designs. Its lead-free composition aligns with modern environmental standards for electronic components.

Ordering Information

The MAX3057AXA can be ordered using its full part number and is available through Maxim Integrated's official distributors. For detailed specifications, application notes, and additional resources, interested customers should consult the datasheet and support documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.1924
Maxim Integrated
Lowest to $1.7186

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5925 $61.5175
26+ $4.5888 $119.3088
39+ $4.4456 $173.3784
54+ $4.3024 $232.3296
70+ $4.1592 $291.1440
93+ $3.7283 $346.7319
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess