The Maxim Integrated MAX3061EEKA#TG16 is a high-performance, half-duplex transceiver module designed for RS-485 and RS-422 communication protocols. This transceiver is ideal for applications requiring high-speed data transmission over long distances or in noisy environments. It is commonly used in industrial automation, building automation, and network communication systems.
Key Features
- High-Speed Operation: Capable of data rates up to 16Mbps, the MAX3061EEKA#TG16 ensures swift and efficient data communication.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, it is suitable for use in harsh industrial environments.
- Low-Power Shutdown Mode: Features a low-power shutdown mode that reduces power consumption when the device is not in active use, making it energy-efficient.
- Integrated Protection: Equipped with fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
- Small Package: The device comes in a compact 8-pin SOT23 package, saving valuable board space in space-constrained applications.
Applications
- Industrial Control Systems
- Building Automation
- Network Equipment
- Telecommunications Systems
Technical Specifications
Parameter
Value
Data Rate
16Mbps
Operating Temperature Range
-40°C to +85°C
Supply Voltage
3.0V to 3.6V
Package Type
8-pin SOT23
The MAX3061EEKA#TG16 is a testament to Maxim Integrated's commitment to providing robust and reliable communication solutions for complex and demanding applications. With its high-speed data transfer capability, integrated protection features, and energy-efficient design, this transceiver is an excellent choice for your next RS-485/RS-422 communication project.