EN
  • EN
  • DE

UPD78F0034BGB-8EU

Part No UPD78F0034BGB-8EU
Manufacturer NEC
Catalog Embedded - Microcontrollers
Description 8-BIT SINGLE-CHIP MICROCONTROLLERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 394977-UPD78F0034BGB-8EU
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F0034BGB-8EU CAD Model

Description

The UPD78F0034BGB-8EU is a microcontroller that belongs to the 78K0/Lx3 series and was previously manufactured by NEC, now Renesas Electronics. This microcontroller is a single-chip solution that integrates a 16-bit CPU, memory, and various peripheral functions, which makes it suitable for a broad range of embedded control applications.

Applications

  • Consumer Electronics: It is commonly found in consumer electronics products such as remote controls, portable audio players, and small appliances. These applications benefit from its low power consumption and integrated peripherals.
  • Industrial Control Systems: This microcontroller is used in basic industrial control systems for applications like motor control and sensor interfacing, providing real-time processing capabilities.
  • Automotive Subsystems: The UPD78F0034BGB-8EU can be found in automotive subsystems such as dashboard controls and lighting systems, selected due to its cost-effectiveness and reliability.
  • Office Automation Equipment: It is integrated into office automation equipment like printers, fax machines, and copiers for controlling various functions and managing interfaces.

Features

  • CPU Core: The microcontroller features a 78K0 16-bit CPU core, designed for efficient processing in embedded applications.
  • Memory: It includes on-chip Flash memory for storing program code and RAM for data storage. The specific memory sizes depend on the configuration.
  • Timers: The UPD78F0034BGB-8EU is equipped with multiple timers/counters for precise timing control and event management.
  • Serial Interfaces: It supports UART, I2C, and SPI interfaces for serial communication with external devices.
  • Analog-to-Digital Converter (ADC): The microcontroller incorporates an integrated ADC for converting analog signals to digital data, facilitating sensor interfacing.
  • Digital Input/Output (I/O) Ports: It provides general-purpose I/O ports for controlling external devices and reading input signals.
  • Low-Power Operation: The UPD78F0034BGB-8EU is designed for low-power consumption, making it suitable for battery-operated devices.

Benefits

  • Cost-Effective: This microcontroller provides a cost-effective solution for embedded control applications, thereby reducing overall system expenses.
  • Integrated Peripherals: The integrated peripherals reduce the need for external components, simplifying system design.
  • Low-Power Consumption: The low-power design helps to extend battery life in portable applications.
  • Real-Time Processing: The 16-bit CPU core enables effective real-time processing of events and data.
  • Flexible Communication: A variety of serial interfaces allows flexible communication with different devices and systems.
  • Easy to Program: It is supported by numerous development tools, simplifying programming and debugging processes.

Additional Details

The specific memory size, number of I/O ports, and operating voltage range may vary depending on the exact variant of the UPD78F0034BGB-8EU. Refer to the device datasheet for detailed specifications. Programming is typically done using C or assembly language, and development tools such as compilers, debuggers, and emulators are available to support software development.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess