EN
  • EN
  • DE

MAX3070EASD+T

Part No MAX3070EASD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TX RS485/422 HS 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1067199-MAX3070EASD+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3070EASD+T CAD Model

Description

The MAX3070EASD+T is a ±15kV ESD-Protected, Fail-Safe, Hot-Swap, RS-485/RS-422 Transceiver from Maxim Integrated. It's designed for robust communication in harsh industrial environments, featuring enhanced ESD protection and fail-safe circuitry to ensure reliable data transmission.

Applications:

  • Industrial Networks
  • Process Control
  • Building Automation
  • Motor Control
  • Security Systems

Features:

  • ±15kV ESD Protection (Human Body Model)
  • Fail-Safe Receiver Inputs (Open, Short, Idle)
  • Hot-Swap Capability
  • Half-Duplex Communication
  • High Data Rate (Up to 115 kbps)
  • Low Power Shutdown Mode

Benefits:

  • Robust Communication in Noisy Environments
  • Reliable Data Transmission
  • Protection Against ESD Events
  • Minimized Bus Loading During Hot-Swapping
  • Reduced Power Consumption

Detailed Specs:

The MAX3070EASD+T features ±15kV ESD protection, safeguarding the device against electrostatic discharge events. The fail-safe receiver inputs guarantee a known output state when the bus is open, shorted, or idle, preventing communication errors. The hot-swap capability minimizes bus loading during insertion or removal of transceivers, ensuring uninterrupted communication. It operates in half-duplex mode, allowing transmission or reception but not simultaneously. The data rate goes up to 115 kbps. The device includes a low-power shutdown mode, reducing power consumption when the transceiver is not in use. It operates from a single 3.3V or 5V power supply. The MAX3070EASD+T is available in an 8-pin SOIC package. It is also RoHS compliant. The wide common-mode range allows for reliable communication over long distances and in noisy environments.

This transceiver is particularly well-suited for industrial network applications where robustness and reliability are critical. The high ESD protection protects the device from damage caused by electrostatic discharge. The fail-safe receiver inputs prevent communication errors caused by common bus faults. The hot-swap capability allows transceivers to be added or removed without interrupting communication on the bus.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9790 $59.6850
36+ $3.2652 $117.5472
55+ $3.1624 $173.9320
76+ $3.0608 $232.6208
98+ $2.9591 $289.9918
131+ $2.6530 $347.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess