EN
  • EN
  • DE

MAX1115EKA+TW

Part No MAX1115EKA+TW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 700956-MAX1115EKA+TW
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1115EKA+TW CAD Model

Description

MAX1115EKA+TW Product Image

The MAX1115EKA+TW from Maxim Integrated is a high-performance, low-power, serial 10-bit analog-to-digital converter (ADC) that offers excellent conversion speed and precision for a wide range of applications. Designed with advanced technology, this ADC is an ideal solution for battery-powered devices, portable instrumentation, and other applications where space is at a premium and power efficiency is crucial.

This compact ADC comes in a space-saving SOT23-8 package, making it perfect for systems where board space is limited. It operates from a single +2.7V to +3.6V supply, which aligns with the needs of most modern low-voltage circuits. The MAX1115EKA+TW features a high-speed SPI-compatible serial interface, enabling easy integration with microcontrollers and DSPs.

With its internal track-and-hold, the MAX1115EKA+TW can sample inputs at rates up to 300ksps, ensuring accurate and reliable data capture for fast-moving signals. The device also boasts a low supply current of just 1.1mA at the maximum sampling rate, which drops to a mere 1µA in shutdown mode, thereby conserving power when the ADC is not in active use.

The MAX1115EKA+TW provides a flexible input range, with the ability to accept a full-scale input from 0V to the supply voltage. This allows for direct connection to the signal source without the need for additional scaling components, simplifying design and reducing component count. Additionally, the device features an external reference input for applications requiring increased precision and flexibility in setting the input range.

Maxim Integrated's commitment to quality and reliability is evident in the MAX1115EKA+TW, which includes features such as overvoltage protection on the input and a robust ESD rating. This makes it a dependable choice for industrial, automotive, and communication systems where robustness and long-term reliability are paramount.

In summary, the MAX1115EKA+TW is a versatile and efficient solution for a myriad of applications that require high-speed, precise analog-to-digital conversion in a small footprint and with minimal power consumption.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8896 $59.4480
12+ $9.7551 $117.0612
19+ $9.4502 $179.5538
26+ $9.1453 $237.7778
33+ $8.8404 $291.7332
44+ $7.9268 $348.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess