EN
  • EN
  • DE

TS5N412DBQR

Part No TS5N412DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4-BIT 1-OF-2 FET MULTIPLEXER/DEMULTIPLEXER HIGH-BANDWIDTH BUS SWITCH | IC FET MUX/DEMUX SGL 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 12.5Ohm
Supply Voltage , Single (V+) 4.75V ~ 5.25V
Switch Time (Ton, Toff) (Maximum) 200ns, 200ns
-3db Bandwidth 25MHz (Minimum)
Crosstalk -50dB at 25MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number TS5N412
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Win Source Part Number 1274428-TS5N412DBQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5N412DBQR CAD Model

Description

The TS5N412DBQR is a high-performance, quad-channel, 2:1 multiplexer-demultiplexer from Texas Instruments, designed for signal routing applications that require the transfer of high-speed data or clock signals. This device is particularly suitable for networking, telecom, and computing applications where signal integrity and bandwidth are critical.

Key Features

  • High Bandwidth: The TS5N412DBQR offers a wide bandwidth that reaches up to 4.5 GHz, making it ideal for handling high-speed signals without significant attenuation or distortion.
  • Low Crosstalk: Engineered to minimize signal interference, this multiplexer-demultiplexer boasts exceptionally low crosstalk, which ensures cleaner signal transmission and enhances overall performance.
  • Low Bit-to-Bit Skew: The device provides a low bit-to-bit skew, which is essential for maintaining the integrity of time-sensitive digital signals, especially in high-speed digital applications.
  • Single Supply Operation: It operates on a single 3.3V supply, simplifying the power design and reducing power consumption.
  • Wide Operating Temperature Range: The TS5N412DBQR is designed to perform reliably in a broad range of environmental conditions, with an operating temperature range from -40°C to 85°C.

Applications

The versatility of the TS5N412DBQR makes it an excellent choice for various applications, including:

  • High-speed data routing in networking equipment such as routers, switches, and hubs.
  • Signal routing in telecom infrastructure, including base stations and transmission systems.
  • Server and data center infrastructure, where high-speed data transfer is crucial.
  • Peripheral connectivity and interface bridging in computing platforms.

Product Specifications

The TS5N412DBQR comes in a compact 16-pin SSOP (DBQ) package and is RoHS compliant, ensuring adherence to environmental standards. It features a single-ended input and output configuration and supports hot insertion. The device's advanced design provides robust ESD protection, safeguarding the integrity of the signal during routing operations.

With its combination of high-speed performance, signal integrity, and design flexibility, the TS5N412DBQR from Texas Instruments stands out as a leading solution for efficient and reliable signal routing in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7903 $50.2254
44+ $2.2895 $100.7380
68+ $2.2179 $150.8172
94+ $2.1464 $201.7616
121+ $2.0748 $251.0508
162+ $1.8602 $301.3524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,927 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess