EN
  • EN
  • DE

MAX9264GCB/V+

Part No MAX9264GCB/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER GMSL HDCP 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 2.5Gbps Deserializer 1 Input 24/32 Output 64-TQFP-EP (10x10)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name MAX9264
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925740-MAX9264GCB/V+
Ultra Librarian 3D Model Ultra Librarian MAX9264GCB/V+ CAD Model

Description

Maxim Integrated's MAX9264GCB/V+ High-Speed Serializer

The MAX9264GCB/V+ is a cutting-edge high-speed serializer from Maxim Integrated, designed to deliver exceptional performance in digital data transmission. This compact and robust serializer is an ideal solution for automotive and industrial video applications, where reliable and high-speed data transfer is critical.

With its capability to serialize 24-bit parallel LVCMOS/LVTTL data into a single LVDS (Low Voltage Differential Signaling) output, the MAX9264GCB/V+ ensures that high-resolution video and control data can be transmitted over a single twisted-pair cable. This feature significantly simplifies the cabling requirements and reduces the overall system cost and weight, which is particularly beneficial in automotive environments where space and weight are at a premium.

The device supports a wide range of data rates, making it highly versatile for various applications. It can serialize data up to 1.5 Gbps, which is suitable for high-definition video streams. Furthermore, the MAX9264GCB/V+ boasts an embedded control channel that operates at 9.6kbps to 1Mbps, which can be used for bidirectional communication between the serializer and deserializer, allowing for remote control of peripherals or the exchange of status information without additional wiring.

Another standout feature of the MAX9264GCB/V+ is its robust EMI (Electromagnetic Interference) performance. The device incorporates spread spectrum modulation, which helps to reduce EMI and allows for a cleaner signal transmission. This is particularly important in automotive applications, where interference can affect the performance of critical systems.

The serializer is packaged in a compact 64-pin LQFP (Low Quad Flat Pack) with a temperature range of -40°C to +105°C, ensuring reliable operation in harsh environments. The MAX9264GCB/V+ also includes programmable pre-emphasis and de-emphasis, allowing for fine-tuning of signal integrity to match specific cable lengths and characteristics.

Overall, the MAX9264GCB/V+ from Maxim Integrated is a highly capable and adaptable solution for any application requiring high-speed data serialization over long distances with minimal interference and cabling complexity.

You May Also Be Interested in

Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
SDH/SONET 4:1 SERIALIZER
Need more? Email Us
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
SDH/SONET 1:4 DESERIALIZER
Lowest to $5.1294
Maxim Integrated
DC-BALANCED 21-BIT SERIALIZER
Lowest to $14.4548
Maxim Integrated
Input Output
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $21.1376
Maxim Integrated
10-BIT BUS LVDS SERIALIZER
Lowest to $26.9159
Maxim Integrated
1.5Gbps Serializer 16 Input 1 Output 32-TQFN (5x5)
Lowest to $11.1026

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7909 $59.1636
10+ $12.1367 $121.3670
15+ $11.7579 $176.3685
21+ $11.3779 $238.9359
27+ $10.9991 $296.9757
36+ $9.8614 $355.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,790 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess