EN
  • EN
  • DE

DSPIC33EV32GM002-I/SO

Part No DSPIC33EV32GM002-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 28SOIC / dsPIC dsPIC™ 33EV, Functional Safety (FuSa) Microcontroller IC 16-Bit 70 MIPs 32KB (11K x 24) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 70 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O 21
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 5.5V
Data Converters A/D 11x10/12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number DSPIC33EV32GM002
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 27
Win Source Part Number 1319240-DSPIC33EV32GM002-I/SO
Ultra Librarian 3D Model Ultra Librarian DSPIC33EV32GM002-I/SO CAD Model

Description

dSPIC33EV32GM002-I/SO from Microchip Technology

The dSPIC33EV32GM002-I/SO is a high-performance, 16-bit Digital Signal Controller (DSC) crafted by Microchip Technology, designed to deliver the efficiency of a microcontroller with the enhanced capabilities of a digital signal processor. This makes it an ideal solution for a wide range of applications, including automotive, industrial control systems, motor control, and power conversion.

Encased in a compact SOIC (Small Outline Integrated Circuit) package, this DSC offers a combination of features that enable sophisticated control algorithms and signal processing functions to be executed effectively. The device operates at a maximum frequency of 70 MHz, providing the computational power necessary for demanding applications.

Key Features:

  • High-Performance CPU: The dSPIC33EV32GM002-I/SO boasts a 16-bit architecture with a modified Harvard architecture that allows for extensive parallelism, enhancing its processing capabilities.
  • Memory: It comes with 32 KB of flash memory and 4 KB of RAM, providing ample space for code storage and efficient data management.
  • Robust Peripheral Set: This DSC is equipped with a range of peripherals including multiple timers, communication interfaces like UART, SPI, and I2C, as well as analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels.
  • Advanced Motor Control Features: With dedicated motor control PWMs and a Quadrature Encoder Interface, it is tailored for precise motor control applications.
  • Flexible Power Management: The device supports multiple power-saving modes, which allow for reduced power consumption during idle periods.
  • Temperature Range: Its industrial temperature range from -40°C to +125°C ensures reliable operation in harsh environments.
  • Development Support: Microchip provides comprehensive development tools, including software libraries, development boards, and an integrated development environment (IDE), to accelerate the design process.

Overall, the dSPIC33EV32GM002-I/SO is designed to tackle the needs of modern embedded control systems. Its integration of DSP functionality with the ease-of-use of a microcontroller platform offers developers a versatile and powerful component for creating advanced, efficient, and reliable designs.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4286 $51.4288
19+ $5.2748 $100.2212
30+ $5.1100 $153.3000
41+ $4.9451 $202.7491
53+ $4.7803 $253.3559
70+ $4.2858 $300.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess