EN
  • EN
  • DE

74LVC2G38GT

Part No 74LVC2G38GT
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Dual 2-input NAND gate; open drain
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132948-74LVC2G38GT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC2G38GT CAD Model

Description

Product Overview: 74LVC2G38GT from NXP

The 74LVC2G38GT is a high-performance, low-power dual 2-input NAND gate with open-drain outputs, designed for operation in a wide range of electronic applications. Manufactured by NXP Semiconductors, a leader in the industry, this product is part of their LVC (Low-Voltage CMOS) family, which is renowned for its low power consumption and high-speed operation.

Key Features

  • Logic Type: The device features a dual 2-input NAND gate configuration, providing flexible logic solutions for a variety of circuit designs.
  • Open-Drain Outputs: Open-drain outputs allow for wired-AND logic configurations, making the 74LVC2G38GT suitable for interfacing with a variety of logic levels and creating logic functions beyond the basic NAND gate operation.
  • Low Power Consumption: Consuming very little power, the 74LVC2G38GT is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage: The device operates over a wide voltage range of 1.65V to 5.5V, accommodating various supply levels and ensuring compatibility with both traditional 5V systems and newer low-voltage designs.
  • High-Speed Performance: With its fast switching characteristics, the 74LVC2G38GT is capable of operating at high speeds, making it suitable for high-frequency applications.
  • ESD Protection: The inputs are equipped with ESD protection, safeguarding the device from electrostatic discharges and enhancing its robustness in harsh environments.
  • Compact Package: Available in a small, leadless TSSOP8 (TSSOP - Thin Shrink Small Outline Package) package, the 74LVC2G38GT saves valuable board space and is suitable for space-constrained applications.

Applications

The 74LVC2G38GT is a versatile component utilized in a broad spectrum of electronic systems. Its applications include but are not limited to:

  • Logic level translation
  • Wired-AND logic functions
  • Power management circuits
  • Portable and battery-powered devices
  • Data processing
  • Control systems
  • Automotive electronics

In summary, the 74LVC2G38GT from NXP is a reliable and efficient solution for designers seeking a dual 2-input NAND gate with open-drain outputs. Its low power consumption, high-speed operation, and ESD protection make it an excellent choice for a wide array of applications, especially where space and power efficiency are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1314
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8304 $58.1280
170+ $0.6815 $115.8550
265+ $0.6607 $175.0855
365+ $0.6387 $233.1255
470+ $0.6179 $290.4130
625+ $0.5544 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess