Maxim Integrated MAX3075EEPA RS-485/RS-422 Transceiver
The Maxim Integrated MAX3075EEPA is a high-performance RS-485/RS-422 transceiver designed to facilitate robust communication in industrial, network, and automation systems. This device is engineered to withstand the challenging conditions of harsh environments while providing reliable data transmission over long distances.
Key Features:
- High-Speed Operation: The MAX3075EEPA can operate at speeds up to 15Mbps, making it suitable for high-speed data communication applications.
- Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transceiver can perform reliably in extreme temperature conditions.
- Fail-Safe Receiver: The device ensures a fail-safe receiver output in the absence of input signals, which enhances the safety of the communication system.
- Half-Duplex Communication: It supports half-duplex communication, allowing for bidirectional communication over a single pair of wires.
- ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry protects against voltage spikes, ensuring the longevity and reliability of the transceiver.
- Low Power Shutdown: The MAX3075EEPA features a low-power shutdown mode that reduces power consumption when the transceiver is not in use.
Applications:
The Maxim Integrated MAX3075EEPA is ideal for a variety of applications where reliable data transmission is crucial, such as:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Security Systems
Technical Specifications:
Parameter
Value
Data Rate
Up to 15Mbps
Supply Voltage
4.75V to 5.25V
Operating Temperature
-40°C to +85°C
ESD Protection
±15kV Human Body Model
Package
8-Pin DIP
With its robust feature set and Maxim Integrated's reputation for quality, the MAX3075EEPA is a reliable choice for system designers looking to improve communication resilience and performance in their applications.