EN
  • EN
  • DE

MAX3081CSA+

Part No MAX3081CSA+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 1/1 Transceiver Full RS422, RS485 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 115Kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package 8-SOIC
Win Source Part Number 141413-MAX3081CSA+
Ultra Librarian 3D Model Ultra Librarian MAX3081CSA+ CAD Model

Description

Maxim Integrated MAX3081CSA+ RS-485/RS-422 Transceiver

The MAX3081CSA+ from Maxim Integrated is a high-speed, slew-rate-limited transceiver designed for RS-485 and RS-422 communication protocols. This device is engineered to provide reliable data transmission at speeds up to 250kbps, making it an ideal choice for industrial, network, and automated applications where controlled data transmission rates are necessary to reduce electromagnetic interference (EMI) and reflections caused by improperly terminated cables.

Enclosed in an 8-pin SOIC package, the MAX3081CSA+ operates over a single 5V supply. It features a 1/4-unit-load receiver input impedance, allowing up to 128 transceivers on the bus. This characteristic makes it exceptionally well-suited for complex networks with multiple devices communicating over a single data line. Its fail-safe feature ensures a logic-high receiver output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled, thereby enhancing the reliability of the communication system.

With extended ESD protection up to ±15kV, the MAX3081CSA+ safeguards against the potential damages caused by electrostatic discharges, making it robust for use in harsh environments. Its thermal shutdown feature also protects the device from damage due to excessive power dissipation under fault conditions. The transceiver's half-duplex configuration facilitates bidirectional communication on a single twisted-pair cable, optimizing the use of available wiring infrastructure.

The MAX3081CSA+ boasts a wide common-mode range of -7V to +12V, which exceeds the industry standards of RS-485/RS-422, thus ensuring signal integrity in the presence of ground potential differences. Its low quiescent current draw makes it suitable for energy-sensitive applications, and when in shutdown mode, the device consumes even less power, further contributing to its energy efficiency.

Overall, the Maxim Integrated MAX3081CSA+ transceiver is a reliable and robust solution for systems requiring RS-485/RS-422 communication. With its controlled data rate, high receiver input impedance, and strong ESD protection, this device is designed to maintain signal integrity and facilitate seamless communication in a wide range of applications.

You May Also Be Interested in

Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess