Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 210296-MAX3088EESA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX3088EESA+ CAD Model

Description

Maxim Integrated MAX3088EESA+ RS-485/RS-422 Transceiver

The MAX3088EESA+ is a high-performance, low-power transceiver for RS-485 and RS-422 communication, designed and manufactured by Maxim Integrated. This device is engineered to provide reliable data transmission at speeds up to 10Mbps, making it an ideal choice for industrial, network, and automation applications that require robust and efficient serial communication.

Key Features

  • High-Speed Operation: Supports data rates up to 10Mbps, ensuring fast and efficient communication for time-sensitive applications.
  • Extended ESD Protection: Integrated protection against electrostatic discharge (ESD) up to ±15kV (Human Body Model), safeguarding the device in harsh industrial environments.
  • Low-Power Shutdown: Features a low-power shutdown mode that reduces power consumption when the transceiver is not in active use, extending the life of battery-powered devices.
  • Half-Duplex Communication: Designed for bidirectional communication on a single twisted-pair, optimizing the use of available wiring infrastructure.
  • Fail-Safe Receiver: The receiver ensures a logic-high output if the inputs are open, shorted, or idle, providing additional reliability in the event of a fault condition.
  • Thermal Shutdown Protection: Built-in thermal shutdown protects the device from damage due to excessive power dissipation.
  • Industry-Standard 8-Pin SO Package: The MAX3088EESA+ is offered in a space-saving 8-pin SOIC package, compatible with standard PCB layouts.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition
  • Point of Sale (POS) Systems

The MAX3088EESA+ transceiver is designed to operate over a wide temperature range of -40°C to +85°C, accommodating the demanding requirements of industrial environments. With its robust feature set and Maxim Integrated's reputation for quality, this transceiver is a reliable solution for designers looking to implement RS-485 or RS-422 communication in their systems.

You May Also Be Interested in

ON Semiconductor
Schottky Barrier Diode | DIODE SCHOTTKY 30V 3A 6CPH
Need more? Email Us
ECAD model for SS3003CH-TL-E
ON Semiconductor
5-Bit Programmable 2-, 3-, 4-Phase Synchronous Buck Controller | IC REG CTRLR AMD 4OUT 28TSSOP
Lowest to $2.1940
ECAD model for ADP3166JRU-REEL7
Vishay
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AC
Lowest to $1.5397
ECAD model for 40CPQ060
Skyworks Solutions Inc.
1700 - 2200 MHz High Gain and Linearity Single Downconversion Mixer for 2G/3G Base Station Applications | IC MIXER MCN SINGLE
Lowest to $40.1806
ECAD model for SKY73033-11
Skyworks Solutions Inc.
Linear Amplifier | IC LINEAR AMP CATV SOT89 / highly linear CATV amplifier
Lowest to $4.5185
ECAD model for ADA1200GS24Q1
Lattice Semiconductor Corporation
PanelLink Transmitter | 48-BIT UXGA TMDS TRANSMITTER
Lowest to $26.7939
ECAD model for SII1160CTU
Bel Fuse Inc.
DC DC CONVERTER 3.3V 33W
Need more? Email Us
ECAD model for SRDB-10E33HR
Analog Devices Inc.
2.7 V, 8 μA, 8 MHz Rail-to-Rail I/O Amplifiers | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $7.2512
ECAD model for AD8031ARZ-REEL
NXP / Nexperia
MCU 32-bit e200z0h RISC 1MB Flash 3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1MB FLASH 144LQFP
Need more? Email Us
ECAD model for SPC5606SF2VLQ6R

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8157 $54.4710
70+ $1.4899 $104.2930
105+ $1.4433 $151.5465
145+ $1.3967 $202.5215
190+ $1.3502 $256.5380
250+ $1.2105 $302.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention