EN
  • EN
  • DE

MAX3088EESA

Part No MAX3088EESA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS485/422 10MBPS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 10Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 210295-MAX3088EESA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian MAX3088EESA CAD Model

Description

Maxim Integrated MAX3088EESA Overview

The MAX3088EESA from Maxim Integrated is a robust, high-speed transceiver module designed for RS-485/RS-422 communication. This device is particularly well-suited for long-distance and high-speed data transmission applications where signal integrity and reliability are paramount.

Key Features

  • High-Speed Operation: The MAX3088EESA is capable of data rates up to 10Mbps, making it suitable for high-speed data communication in industrial, networking, and telecom applications.
  • Extended ESD Protection: With ±15kV ESD protection on the transceiver's input and output pins, the device ensures enhanced robustness in harsh electrical environments.
  • Fail-Safe Receiver: The fail-safe feature guarantees a known output state (logic high) on the receiver's output if the inputs are open, shorted, or idle, thus providing additional system reliability.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps reduce system costs and complexity.
  • Low Power Shutdown: It includes a low-power shutdown mode that reduces power consumption when the transceiver is not in use, making it ideal for power-sensitive applications.

Applications

The MAX3088EESA is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Network Equipment
  • Remote Sensors
  • Data Acquisition Systems

Package and Quality

The device is offered in an 8-pin NSOIC (Narrow Small Outline Package) that provides a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality standards, with the MAX3088EESA being no exception. The device is designed for reliability and consistent performance, making it a trusted choice for critical communication systems.

Conclusion

In summary, the MAX3088EESA transceiver by Maxim Integrated is a top-tier solution for systems requiring reliable RS-485/RS-422 communication. Its combination of high-speed data transfer, robust protection features, and low-power operation makes it an excellent choice for a wide range of industrial and commercial applications.

You May Also Be Interested in

Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0118 $50.2950
61+ $1.6507 $100.6927
94+ $1.5991 $150.3154
130+ $1.5475 $201.1750
168+ $1.4959 $251.3112
224+ $1.3412 $300.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess