EN
  • EN
  • DE

ADP3193JCPZ-RL

Part No ADP3193JCPZ-RL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC REG CTRLR INTEL 3OUT 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Applications Controller, Intel VR10, VR11
Parts Input Voltage (V) 12V
Number of Outputs 3
Voltage - Output 0.5V ~ 1.6V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-VQ (5x5)
Family Part Number ADP3193
Manufacturer Pack Quantity 5,000
MSL Level 3 (168 Hours)
Win Source Part Number 077682-ADP3193JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3193JCPZ-RL CAD Model

Description

ON Semiconductor ADP3193JCPZ-RL - Precision Synchronous Buck Controller

The ON Semiconductor ADP3193JCPZ-RL is a highly sophisticated, multi-phase, synchronous buck controller designed for precision voltage regulation in a wide range of applications. This advanced component is specifically engineered to meet the rigorous power requirements of modern microprocessors, providing efficient power conversion with robust thermal performance.

Key Features:

  • Multi-Phase Power Control: The ADP3193JCPZ-RL can handle multiple power phases, distributing the load and heat generation across several channels for improved performance and longevity.
  • Programmable Frequency: Users can set the operating frequency of the controller to match specific application needs, allowing for flexible design optimization.
  • High Precision: With its precise voltage regulation capabilities, the ADP3193JCPZ-RL ensures stable and consistent power delivery to sensitive microprocessor components.
  • Active Current Balancing: The controller actively balances current across all phases, ensuring even wear and enhancing the overall efficiency of the power delivery system.
  • Thermal Protection: Built-in thermal protection safeguards the controller from overheating, contributing to system stability and reliability.
  • Power Saving Modes: The ADP3193JCPZ-RL incorporates power-saving features that reduce energy consumption when full power is not required, making it an eco-friendly choice.

Applications:

The versatility of the ADP3193JCPZ-RL makes it suitable for a variety of demanding applications, including:

  • Desktop and server motherboards
  • Graphics cards
  • Embedded systems
  • DC-DC power modules
  • Point-of-load applications

Package and Availability:

ON Semiconductor's ADP3193JCPZ-RL comes in a compact, surface-mount LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and conducive to high-speed circuit operation. The part is available in tape and reel packaging, making it suitable for automated assembly processes and large-scale production runs.

Conclusion:

With its combination of precision, efficiency, and flexibility, the ADP3193JCPZ-RL from ON Semiconductor is an ideal choice for designers seeking a reliable power management solution. Its advanced features and robust protections ensure that it can meet the evolving demands of modern electronics, maintaining optimal performance and safeguarding critical components.

You May Also Be Interested in

Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
IXYS
SSR RELAY SPST-NO 1A 0-60V
Lowest to $11.1429
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Transmission Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Lowest to $3.5668
Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,753 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess