EN
  • EN
  • DE

MAX3093EEPE+

Part No MAX3093EEPE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Quad Receiver RS-422/RS-485 16-Pin PDIP N / IC RS485/422 RX 10MBPS 16-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Protocol RS422, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45mV
Data Rate 10Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785817-MAX3093EEPE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3093E
Introduction Date October 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3093EEPE+ CAD Model

Description

The MAX3093EEPE+ is a high-performance, quad, RS-422/RS-485 receiver designed by Maxim Integrated to provide reliable communication in harsh industrial environments. This device is specifically engineered to convert differential input signals to TTL/CMOS output levels, making it an ideal component for applications requiring high-speed data transmission with robust noise immunity.

Key Features

  • High-Speed Operation: This receiver is capable of handling data rates up to 10Mbps, ensuring efficient communication for time-sensitive applications.
  • Enhanced Receiver Input Sensitivity: With a ±200mV receiver input sensitivity, the MAX3093EEPE+ ensures accurate data reception even in the presence of signal disturbances.
  • Wide Supply Voltage Range: Operating from a single 5V supply, it accommodates a variety of system power rails, offering design flexibility.
  • Fail-Safe Feature: The receiver has a fail-safe feature that guarantees a logic-high output if the input is open circuit, shorted, or idle, which prevents false signaling during loss of input signal.
  • Thermal Shutdown: Built-in thermal shutdown protects the device from damage due to system faults or excessive power dissipation.
  • Low Power Consumption: The MAX3093EEPE+ is optimized for low power consumption, making it suitable for power-sensitive applications.

Applications

The MAX3093EEPE+ is versatile and can be used in a multitude of applications, including:

  • Industrial Control Systems
  • Factory Automation
  • Networked Security Systems
  • Building Environmental Controls
  • Telecommunications Equipment

Product Specifications

Encased in a 16-pin DIP (Dual In-line Package), this receiver is designed for ease of integration into existing and new designs. It features four differential line receivers that meet the requirements of both RS-422 and RS-485 data communication standards. With extended temperature range operation from -40°C to +85°C, the MAX3093EEPE+ is built to perform reliably in extreme conditions, ensuring uninterrupted operation in a wide range of environments.

You May Also Be Interested in

Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3470 $58.7760
20+ $6.0291 $120.5820
30+ $5.8408 $175.2240
41+ $5.6514 $231.7074
53+ $5.4632 $289.5496
71+ $4.8984 $347.7864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess