EN
  • EN
  • DE

PUMH16

Part No PUMH16
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240804-PUMH16
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMH16 CAD Model

Description

Product Overview: NXP PUMH16

The NXP PUMH16 is a high-performance, surface-mountable dual NPN transistor housed in a small SOT363 plastic package. Designed to meet the stringent requirements of today's fast-paced electronic industry, the PUMH16 is ideal for applications requiring high-speed switching and low voltage operation.

Key Features

  • Transistor Type: The PUMH16 is a dual NPN transistor, which means it contains two NPN bipolar junction transistors in one package, optimizing board space and reducing component count.
  • Package: Enclosed in a SOT363 package, the PUMH16 is designed for surface mounting, making it suitable for high-volume manufacturing and ensuring a compact footprint on printed circuit boards.
  • Voltage & Current Ratings: With a collector-emitter voltage (Vceo) rating of 50V and a collector current (Ic) of 100mA, the PUMH16 is capable of handling moderate power levels while maintaining high efficiency.
  • High-Speed Switching: The device features high-speed switching capabilities, making it an excellent choice for digital applications where rapid state changes are crucial.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures lower power dissipation and improved overall efficiency, which is vital in power-sensitive designs.
  • Complementary PNP Type: The PUMH16 has a complementary PNP counterpart, allowing designers to create push-pull configurations for applications requiring balanced drive capabilities.

Applications

The versatility of the NXP PUMH16 makes it suitable for a wide range of applications. It is commonly used in driver stages in audio amplifiers, signal processing, and in the control circuits of various consumer electronics. Additionally, its high-speed switching characteristics make it an excellent choice for digital logic circuits, such as oscillators and flip-flops. The PUMH16 can also be found in power management circuits, where its low saturation voltage aids in reducing energy consumption.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PUMH16 is no exception. It is manufactured to the highest industry standards, ensuring reliability and performance in even the most demanding applications. Whether you're designing for consumer electronics, industrial control systems, or automotive applications, the PUMH16 is an excellent choice for your dual NPN transistor needs.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA PEMB19 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-963
Lowest to $0.3440
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V US6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1,815+ $0.0319 $57.8985
4,410+ $0.0263 $115.9830
6,820+ $0.0254 $173.2280
9,390+ $0.0246 $230.9940
12,140+ $0.0238 $288.9320
16,220+ $0.0214 $347.1080
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 1815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess