EN
  • EN
  • DE

PUMH17

Part No PUMH17
Manufacturer NXP / Nexperia
Description Low VCEsat (BISS) transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240805-PUMH17
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PUMH17 CAD Model

Description

The PUMH17 is a high-quality bipolar junction transistor (BJT) from NXP Semiconductors, designed to offer a perfect balance of efficiency and performance for a wide range of electronic applications. This product is part of NXP's extensive range of low-voltage, high-speed switching transistors, which are well-suited for use in digital and analog circuits.

Key Features

  • Transistor Type: The PUMH17 features a dual NPN transistor configuration, which is ideal for applications requiring matched transistor pairs.
  • Current Handling: With a continuous collector current of 100 mA per transistor, this component can handle moderate levels of current, making it suitable for a variety of switching applications.
  • High-Speed Switching: The PUMH17 is designed for high-speed switching, with a transition frequency of 100 MHz, providing fast response times in circuits.
  • Low Voltage Operation: It operates at low voltages, with a maximum VCEO of 50 V, which makes it compatible with today's low-voltage electronic systems.
  • Package: Encased in a small SOT-363 surface-mount package, the PUMH17 is optimized for space-saving designs and is suitable for automated assembly processes.

Applications

The PUMH17 is versatile and can be used in a variety of applications, such as:

  • Switching circuits
  • Amplification stages
  • Signal processing
  • Driver stages in audio equipment
  • Control systems

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PUMH17 is no exception. It is manufactured using NXP's proven process technology, ensuring stable performance and a long operational life. With its excellent specifications and NXP's reputation, the PUMH17 is a reliable choice for designers and engineers looking for a high-performance switching transistor.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0489 $50.1225
2,490+ $0.0402 $100.0980
3,860+ $0.0389 $150.1540
5,310+ $0.0377 $200.1870
6,870+ $0.0364 $250.0680
9,205+ $0.0326 $300.0830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess