EN
  • EN
  • DE

MAX5022EUA

Part No MAX5022EUA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Current-Mode PWM Controllers for Isolated Power Supplies | IC REG CTRLR MULT TOPOLOGY 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Output Phases 1
Supply Voltage 11V ~ 28V
Switching Frequency 262kHz
Duty Cycle (Maximum) 75%
Clock Sync No
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX5022
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1214029-MAX5022EUA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5022EUA CAD Model

Description

Maxim Integrated MAX5022EUA Low-EMI, 36V, High-Side Switch

The Maxim Integrated MAX5022EUA is a high-performance, low-EMI, high-side switch designed to deliver robust and efficient power management in a compact package. This device is ideal for automotive, industrial, and telecommunications applications where space is at a premium and electromagnetic interference (EMI) must be minimized.

Constructed with advanced technology, the MAX5022EUA operates with an input voltage range from 6V to 36V, making it versatile for various systems. Its integrated charge pump ensures that the external N-channel MOSFET remains fully enhanced, providing a low on-resistance path for current to flow, even at low input voltages.

The device boasts a unique feature set that includes programmable current-limit thresholds and thermal shutdown protection. This ensures that the connected load is safeguarded against overcurrent conditions and excessive heat, enhancing system reliability. Additionally, the MAX5022EUA provides a fault indicator output, which simplifies troubleshooting by signaling when the device enters current limit or thermal shutdown modes.

One of the standout features of the MAX5022EUA is its ability to minimize EMI. It achieves this through its slow turn-on and turn-off characteristics, which reduce the abrupt voltage transitions that can generate unwanted electromagnetic noise. This makes the MAX5022EUA an excellent choice for noise-sensitive applications.

The device is available in a compact 8-pin µMAX package, which is not only space-saving but also offers a reduced footprint compared to traditional packages. This small form factor, combined with its low external component count, enables designers to create more streamlined and cost-effective power management solutions.

In summary, the Maxim Integrated MAX5022EUA is a feature-rich, high-side switch that offers low-EMI operation, robust protection features, and a versatile input voltage range, all packed into a small, efficient package suitable for a wide range of applications.

You May Also Be Interested in

Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess